location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS FAX-L3000 fax machine Laser 33.6 Kbit/s A4 Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i-SENSYS FAX-L3000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1484B025
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574508405
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60380
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 14:25:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS FAX-L3000 fax machine Laser 33.6 Kbit/s A4 Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 33.6 Kbit/s
  • - 3 sec/page
  • - Copy function
  • - Maximum standard media size: A4
  • - LCD
More>>>
Fax
Print technology *
Laser
Colour faxing *
No
Modem speed *
33.6 Kbit/s
Fax transmission speed
3 sec/page
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG, MH, MMR, MR
Fax dual access
Yes
Fax broadcasting
201 locations
Auto-redialing
Yes
Auto reduction
Yes
Features
Noise level
66.7 dB
Product colour
Grey
Answering machine
Answering machine *
No
Copying
Copy function *
Yes
Copy speed (black, normal quality, A4)
22 cpm
Maximum number of copies
99 copies
Paper handling
Maximum standard media size *
A4
Input & output capacity
Auto document feeder (ADF) input capacity
50 sheets
Standard output capacity
100 sheets
Display
Display
LCD
Memory
Fax memory
512 pages
Scanning
Image scaling/enlargement range
200%
Weight & dimensions
Dimensions (WxDxH)
480 x 452 x 520 mm
Weight
24 kg
Power
Power consumption (typical)
1010 W
Power consumption (standby)
17 W
Other features
Copy resolution (black text)
600 x 600 DPI
Maximum resolution
1200 x 600 DPI
Media formats
Custom media sizes
216 x 355.6 mm /148 x 148 mm
Brand Image Product code Product Stock Price from
Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s Grey Canon i-SENSYS FAX-L3000IP fax machine Laser 33.6 Kbit/s Grey
(show image)
1484B015 i-SENSYS FAX-L3000IP 0.00
(excl. VAT)
0 (incl. VAT)