location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF4690PL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1827B017
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95591
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 1200 DPI
  • - A4 20 ppm
  • - Mono copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 15 kg
More>>>
Printing
Print technology *
Laser
Printing *
No
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Economical printing
Yes
DVD/CD printing
No
Copying
Duplex copying *
Yes
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
512 pages
Auto-redialing
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
201 locations
Error Correction Mode (ECM)
Yes
Fax coding methods
JBIG, MH, MMR, MR
Features
Maximum duty cycle *
10000 pages per month
Digital sender
No
Input & output capacity
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive
Envelopes sizes
DL
Ports & interfaces
Standard interfaces
USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP
Performance
Internal memory *
128 MB
Sound pressure level (printing)
66 dB
Mac compatibility
No
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
730 W
Power consumption (standby)
12 W
Power consumption (off)
3 W
Weight & dimensions
Weight
15 kg
Packaging content
Bundled software
NetSpot Device Installer, Presto!PageManager, ScanSoft OmniPage SE
Other features
Networking features
RJ45 (10BaseT/100BaseT)
Dimensions (WxDxH)
390 x 442 x 370 mm
Standard media sizes
76 x 127mm - 216 x 356 mm
Compatible operating systems
Windows 98,Me, 2000,XP, 2003 Server, VISTA
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Scan, No
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 05:22:42
Uk has collected 6 expert reviews for Canon i-SENSYS MF4690PL Laser A4 600 x 1200 DPI 20 ppm and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
itpro.co.uk
Updated:
2015-09-01 05:22:42
This is a competent multifunction printer, particularly strong on print and fax, but not so good on copying, if that involves greyscale material. Running costs are reasonable and with only a single consumable maintenance costs should stay low. The slig...
Bottom line This is a competent multifunction printer, particularly strong on print and fax, but not so good on copying, if that involves greyscale material. Running costs are reasonable and with only a single consumable maintenance costs should stay low. The slig...
67%
Howstuffworks.com
Updated:
2015-09-01 05:22:42
Canons imageCLASS MF4690 monochrome laser multifunction device is a sleek-looking unit that offers some good copy features. But the imageCLASS MF4690 lags behind some other laser units in its $400 price range when printing. The imageCLASS MF4690 runs...
Good Good copy speed, good scan speed in grayscale, sleek-looking unit, laser-quality prints...
Bad Slow print speeds, expensive consumables, some features far below average, no color capabilities...
Bottom line Canons imageCLASS MF4690 monochrome laser multifunction device is a sleek-looking unit that offers some good copy features. But the imageCLASS MF4690 lags behind some other laser units in its $400 price range when printing. The imageCLASS MF4690 runs...
40%
pcmag.com
Updated:
2015-09-01 05:22:42
Some products miss perfection by such a small margin that you have to wonder how the designers could come so close only to fumble on the details. The Canon imageClass MF4690 ($399 list) is such a product. Its good enough to be worth considering, but...
Good Small size. Scans to USB key. Standalone copier, fax machine, and e-mail sender. Can forward faxes to e-mail address.
Bad Cant scan to a PC over network. Setup for direct e-mail is cumbersome and poorly explained.
Bottom line The Canon imageClass MF4690 offers some rarely seen and highly welcome features. But it fails to make them easy to set up...
70%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF4660PL Laser A4 1200 x 600 DPI 20 ppm Canon i-SENSYS MF4660PL Laser A4 1200 x 600 DPI 20 ppm
(show image)
1827B011 MF4660PL 0.00
(excl. VAT)
0 (incl. VAT)
Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm Canon i-SENSYS MF4340d Laser A4 1200 x 600 DPI 22 ppm
(show image)
2711B004 MF4340d 0.00
(excl. VAT)
0 (incl. VAT)