More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PIXMA iP4000 Hele pallet 24 stuks
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP4000-24-B
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
146952
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour
*

Printing
Maximum resolution
*
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter)
*
25 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Ports & interfaces
I/O ports
Direct Print Port
Parallel (IEEE 1284 compatible) & USB
Performance
Acoustic power emissions
Approx. 35 dB (A) in the best quality mode
Design
Market positioning
*
Home & office
System requirements
Mac compatibility

System requirements
Compatible operating systems
Mac OS 9.x or Mac OS X v10.2.1 or later
Windows XP, Windows 2000, Windows NT 4.0, Windows Me, Windows 98 or Windows 95
Minimum system requirements
Windows:
USB interface, CD-ROM Drive. Free hard disk space: 50 MB for Windows XP/2000/NT 4.0, 15 MB for Windows Me/98/95.
Mac:
USB interface. Free hard disk space: 30 MB for Mac OS 9.x, 100 MB for Mac OS X v10.2.1 or later.
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
6.7 kg
Packaging data
Bundled software
Windows: Easy-WebPrint, Easy-PhotoPrint, PhotoRecord, Easy-PrintToolBox, CD-LabelPrint
Mac: Easy-PhotoPrint, CD-LabelPrint
Other features
Dimensions (WxDxH)
418 x 286 x 170 mm
Interface
Parallel (IEEE 1284) & USB
Print head
5-ink with Micro-Nozzles, FINE, 2 pl & ContrastPLUS
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 14 expert reviews for Canon PIXMA iP4000 Hele pallet 24 stuks inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
82%
|
Source | Review comments | Score |
---|---|---|
techradar.com
Updated:
2017-03-01 06:59:51 |
Theres almost everything on this stylish printer except the proverbial kitchen sink, including dual paper trays, integral duplexing unit and a CD printing tray. As an all-round office/photo printer its hard to beat.At the heart of the iP4000 are thre...
![]() ![]() ![]() |
80%
|
goodgearguide.com.au
Updated:
2017-03-01 06:59:52 |
The PIXMA IP4000R is one of the few printers that comes with an 802.11g connection, although both the Epson STYLUS PHOTO R800 and STYLUS PHOTO R320 offer it as an option. The Pixma IP4000R doesnt have media card slots or an LCD monitor, but it does ha...
|
80%
|
T3.com
Updated:
2017-03-01 06:59:52 |
Canons original bubblejet range appeared to have been styled by a man in Debenhams dungarees, so we can only be thankful that his handiwork has been replaced by an altogether sexier, sassier and downright dirtier A4 fashion powerhouse called PIXMA...
![]() ![]() ![]() |
100%
|
goodgearguide.com.au
Updated:
2017-03-01 06:59:52 |
The Canon PIXMA iP4000 would be at home in any small office where people need to print high-quality photos as well as text documents. It does a good job on glossy, borderless photo prints, and it has a few paper handling features that typical photo pri...
|
80%
|
Zdnet.com.au
Updated:
2017-03-01 06:59:52 |
Taking a page out of Epsons book, the Canon Pixma iP4000 eschews the bulging-belly design in favour of a rectangular bread-box look. Frankly, neither approach is terribly attractive or innovative, but in the iP4000s case, we appreciate that the top i...
|
0%
|
pocket-lint.com
Updated:
2017-03-01 06:59:52 |
A good choice for home users who want a printer that handles photos, letters and documents...
|
80%
|
extrememhz.com
Updated:
2017-03-01 06:59:52 |
Printers are certainly not our main focus here at ExtremeMHz. However, based on my personal experiences with ink-jet printers over that past several years, I feel it is time to not only review one, but educate the public a bit on the wide range of opt...
|
0%
|
pcmag.com
Updated:
2017-03-01 06:59:52 |
Canon calls the PIXMA iP4000 a photo printer, but its a good choice for all-purpose printing. It offers high speed for graph Specs: Technology: Ink Jet, Potential Use: All-purpose...
|
80%
|
steves-digicams.com
Updated:
2017-03-01 06:59:52 |
To quote Canon: "PIXMA represents Canons next steps in the evolution of photo printing: a state-of-the- art synthesis of the high quality and great speed. The word PIXMA combines "Pixel," or the core of quality digital images, and "Maximum" symbolizin...
|
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
0012B001 | iP6210D |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
0012B011 | iP6210D |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
0012B006 | iP6210D |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|