More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView 2000R KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV200R-8A-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
153141
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
04 Apr 2019 04:48:35
The date of the most recent change of this product data-sheet in Icecat.
Performance
Maximum resolution
*
1600 x 1280 pixels
Video bandwidth
75 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Weight
3.6 kg
Other features
I/O ports
XGA, VGA, PS/2
Dimensions (WxDxH)
431.8 x 279.4 x 44.5 mm
Compatibility
IBM PC/AT, PS/2 USB, Sun
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
AV1500-202 | AutoView 1500 KVM Switch |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Sweex |
![]() (show image) |
TA000010 | 2 Port KVM Switch + 2 Cables |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AV200R-4A-EU | AutoView 2000R KVM Switch |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
A2000R-202 | AutoView 2000R KVM Switch |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AV200-8A-EU | AUTOVIEW 200 KVM SWITCH |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AV424R-EU | AutoView 424 2x24 KVM Switch - 2 users 24 systems AutoView 424 console switch with bundled receiver |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
AV8C-EU | AutoView 1x8 KVM Switch - 1 user, 8 systems, AutoView console switch |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Belkin |
![]() (show image) |
F1DA108TEA | Omniview Pro2 Series 8-Port KVM Switch |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
Belkin |
![]() (show image) |
F1DA104TEA | Omniview Pro2 Series 4-Port KVM Switch |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|