location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu PRIMERGY TX150 S6 server 480 GB Tower (5U) Intel® Xeon® E3110 3 GHz 2 GB DDR2-SDRAM 400 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PRIMERGY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
TX150
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRIMERGY TX150 S6
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:T1506SH120DE/19
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194582
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:47
The date of the most recent change of this product data-sheet in Icecat.
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon®
Processor model *
E3110
Processor frequency *
3 GHz
Processor cores
2
Processor cache
6 MB
Motherboard chipset
Intel® 3210
Number of processors installed
1
Thermal Design Power (TDP)
65 W
Processor cache type
L2
Processor front side bus
1333 MHz
Processor socket
LGA 775 (Socket T)
Processor lithography
45 nm
Processor threads
2
Processor operating modes
64-bit
Stepping
C0
FSB Parity
No
Bus type
FSB
Processor codename
Wolfdale
Tcase
72.4 °C
ECC supported by processor
No
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Processor code
SLAPM
Embedded options available
No
Number of Processing Die Transistors
410 M
CPU multiplier (bus/core ratio)
9
Processing Die size
107 mm²
Processor system type
Up
Processor core voltage (AC)
1.225 - 0.956 V
Processor series
Intel Xeon 3100 Series
Conflict-Free processor
No
Memory
Internal memory *
2 GB
Internal memory type *
DDR2-SDRAM
ECC
Yes
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
480 GB
Number of HDDs installed
3
HDD capacity
160 GB
HDD interface
Serial ATA II
RAID levels
1, 5
Hot-swap
Yes
Optical drive type *
DVD-ROM
Network
Networking features
Gigabit Ethernet
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
USB 2.0 ports quantity
5
PS/2 ports quantity
2
VGA (D-Sub) ports quantity
1
Serial ports quantity
1
Firewire (IEEE 1394) ports
1
Design
Chassis type *
Tower (5U)
Software
Compatible operating systems *
Windows Server 2003, Windows Server 2008, Novell SUSE Linux Enterprise Server, Red Hat Enterprise Linux
Bundled software
ServerView Suite, ServerStart
Processor special features
Intel Rapid Storage Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Wireless Display (Intel® WiDi)
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Turbo Boost Technology
No
Intel® Quick Sync Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel® Insider™
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Fast Memory Access
No
Processor ARK ID
34694
Power
Redundant power supply (RPS) support *
Yes
Power supply *
400 W
Weight & dimensions
Width
205 mm
Depth
605 mm
Height
444 mm
Weight
28 kg
Other features
CD read speed
48x
DVD read speed
16x