location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

JVC GZ-HD10 camcorder 1.84 MP CMOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
JVC Check ‘JVC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GZ-HD10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GZ-HD10
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘JVC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by JVC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:58:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points JVC GZ-HD10 camcorder 1.84 MP CMOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.84 MP CMOS 25.4 / 4.5 mm (1 / 4.5") Black
  • - Optical zoom: 10x Digital zoom: 200x
  • - Internal storage capacity: 40 GB
  • - LCD 6.86 cm (2.7")
  • - 1440 x 1080 pixels
  • - stereo Built-in microphone Built-in speaker(s)
  • - HDMI Microphone in
  • - Lithium-Ion (Li-Ion) 1 h
More>>>
Image sensor
Total megapixels *
1.84 MP
Sensor type *
CMOS
Optical sensor size *
25.4 / 4.5 mm (1 / 4.5")
Optical sensor resolution
1.84 pixels
Lens system
Focal length range
3.2 - 32 mm
Focal length (35mm film equivalent)
42.2 - 422 mm
Optical zoom *
10x
Filter size
43 mm
Digital zoom *
200x
Storage
Internal storage capacity *
40 GB
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Camera
On Screen Display (OSD)
Yes
Photo mode
Yes
Design
Product colour *
Black
Video
Maximum video resolution *
1440 x 1080 pixels
Video formats supported
AVCHD
Audio
Audio system
stereo
Built-in microphone *
Yes
Built-in speaker(s)
Yes
Ports & interfaces
USB 2.0 ports quantity *
1
Microphone in
Yes
HDMI *
Yes
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
1 h
Battery type
BN-VF808
Weight & dimensions
Width
71 mm
Depth
123 mm
Height
68 mm
Weight *
430 g
Other features
Flash memory
4096 MB
Auto focus
Yes
Minimum processor
800 MHz
Minimum RAM
128 MB
Internal memory
40960 MB
Manual focus
Yes
Sports
Yes
Twilight
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 20:26:05
Uk has collected 5 expert reviews for JVC GZ-HD10 camcorder 1.84 MP CMOS Black and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
computeractive.co.uk
Updated:
2011-07-31 20:25:51
Camcorders have come a long way in the past few years, but most still record video to a form of tape – usually MiniDV cassettes.This has its advantages, as tapes are relatively cheap, but they can be fiddly. JVC’s GZ-HD10 does things a little different...
Good Simple to use, stores hours of highdefinition video...
Bad Relatively low sensor resolution for an HD camcorder, software is basic...
Bottom line A simple way to start shooting in high definition...
80%
v3.co.uk
Updated:
2011-07-31 20:25:46
Camcorders have come a long way in the past few years, but most still record video to a form of tape – usually MiniDV cassettes.This has its advantages, as tapes are relatively cheap, but they can be fiddly. JVC’s GZ-HD10 does things a little different...
Good Simple to use, stores hours of high-definition video...
Bad Relatively low sensor resolution for an HD camcorder, software is basic...
Bottom line A simple way to start shooting in high definition Good points Simple to use, stores hours of high-definition video Bad points Relatively low sensor resolution for an HD camcorder, software is basic...
80%
pcmag.com
Updated:
2011-07-31 20:25:56
To call the JVC Everio GZ-HD10 ($799.99 direct) a high-definition camcorder is a bit of a misnomer. The GZ-HD10 can output in whats known as "full HD" (1,920 by 1,080 progressive at 60 frames per second), but it doesnt record video at full HD. It...
Good Comfortable and lightweight. Records to a 40GB built-in hard drive. Includes full PC software suite for video editing and burning Blu-ray discs. Features HDMI-out.
Bad Does not record at full 1080p HD resolution. Video is prone to purple fringing.
Bottom line Despite some flaws, JVCs Everio GZ-HD10 is a decent starter camcorder choice if youre not hung up on capturing the highest-resolution video possible. Whats more, it comes bundled with video-editing and Blu-ray-burning software...
60%
trustedreviews.com
Updated:
2011-07-31 20:26:01
The AVCHD format is fast becoming the standard for HD camcorders. With the release of the Everio GZ-HD40, HD30 and HD10, JVC has finally jumped on the bandwagon. But where the HD40 and HD30 still hedge their bets by offering MPEG-2 compression as well, th...
Bottom line Although the use of a CMOS sensor in the Everio GZ-HD10 brings JVC in line with Sony and Canon, its small size makes this a rather middle-of-the-road model. Thanks to the small CMOS, low light performance isn't so competitive, yet its price puts it in dir...
70%
Brand Image Product code Product Stock Price from
JVC GZ-HD 40 2.68 MP CMOS Black, Silver JVC GZ-HD 40 2.68 MP CMOS Black, Silver
(show image)
GZ-HD40 GZ-HD 40 0.00
(excl. VAT)
0 (incl. VAT)
JVC GZ-HD 30 2.68 MP CMOS Black, Silver JVC GZ-HD 30 2.68 MP CMOS Black, Silver
(show image)
GZ-HD30 GZ-HD 30 0.00
(excl. VAT)
0 (incl. VAT)