More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB SDHC Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SD4/32GB

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053785667482
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
133953
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
12 Feb 2024 10:11:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date:
08 Feb 2024
Product end of life date
Memory
Capacity
*
32 GB
Flash card type
*
SDHC
Internal memory type
Flash
Flash memory class
*
Class 4
Supported file systems
FAT32
Features
Product colour
Black
Write protection switch

Lead plating
Gold
Power
Input voltage
3.3 V
Memory voltage
3.3 V
Operational conditions
Operating temperature (T-T)
-25 - 85 °C
Storage temperature (T-T)
-40 - 85 °C
Weight & dimensions
Width
24 mm
Depth
32 mm
Height
2.1 mm
Weight
2.3 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Other features
Transfer rate
4 MB/s
Registered

Plug and Play

Memory layout
1 x 32768 MB
Module configuration
(N/A) (N/A)
Internal memory
32768 MB
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 15 expert reviews for Kingston Technology 32GB SDHC Card Flash Class 4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
78%
|
Source | Review comments | Score |
---|---|---|
gadgetspeak.com
Updated:
2011-10-23 01:33:25 |
Published in...
|
72%
|
digitalversus.com
Updated:
2011-10-23 01:33:25 |
This card represents the middle range for this brand. Like its other models there is a 10 year warranty (in France) which seems largely sufficient. In terms of specifications, Kingston doesn’t go into detail simply specifying that it’s a Class 4. T...
![]() ![]() |
60%
|
uk.hardware.info
Updated:
2014-02-21 01:04:18 |
SD and MicroSD have the most popular type of memory card for some time. People use them for digital cameras, smartphones, tablets and other portable devices that require storage. There's a huge number of them on the market, and not all of them are equal...
|
0%
|
hardwarebistro.com
Updated:
2016-12-28 17:48:35 |
Kingston Technology Company, Inc. is the worlds independent memory leader. Founded in 1987 with a single product offering, Kingston® now offers more than 2,000 memory products that support nearly every device that uses memory, from computers, server...
![]() ![]() ![]() |
90%
|
technogog.com
Updated:
2011-09-27 19:33:26 |
Our phones, well at least my phone, is used for much more than making phone calls. I used it for checking email, browsing the web, playing games, listening to music and even watching videos. A lot of newer phones today come with a large amount of on-bo...
![]() ![]() ![]() |
100%
|
hardwarebistro.com
Updated:
2011-09-27 19:34:27 |
Kingston Technology Company, Inc. is the worlds independent memory leader. Founded in 1987 with a single product offering, Kingston® now offers more than 2,000 memory products that support nearly every device that uses memory, from computers, server...
![]() ![]() ![]() |
90%
|
thinkcomputers.org
Updated:
2011-09-27 19:35:28 |
Removable storage keeps on getting larger and larger, especially with consumer products being able to record HD quality video and take pictures at 12 megapixel resolution. With that said many people think that 2GB cards are more than enough, but if you...
![]() ![]() ![]() |
100%
|
mobilemag.com
Updated:
2011-10-23 01:33:25 |
For people with more professional needs, they may feel more inclined to invest in a better card, because they need that kind of write and read speed, but what about the rest of us? Are the cheaper cards just as good for the average Joe?...
|
0%
|
dragonsteelmods.com
Updated:
2011-10-23 01:33:25 |
In a time when we take so much stuff with us, its always nice to have more storage to be able to take our pictures, movies and music with us where every we go. Most phones these days have the ability to use microSD cards or microSDHC cards and they...
![]() ![]() ![]() |
90%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
SD10/16GB | 16GB SDHC |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|