More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual-Band Wireless-N Gigabit Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WRT610N-DE
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
138931
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
18 Jan 2024 17:36:14
The date of the most recent change of this product data-sheet in Icecat.
Features
2.4 GHz
*

5 GHz
*

Maximum data transfer rate
*
1000 Mbit/s
Frequency band
2.4, 5 GHz
Bandwidth
2.4 GHz
Security
Security algorithms
*
WEP, WPA, WPA2
Power
Power requirements
12V/ 1.5A
Performance
Compatible operating systems
Windows XP, Vista
Mac OS X 10.4 +
Certificates
Certification
FCC, IC, CE, Wi-Fi a/b/g
Weight & dimensions
Dimensions (WxDxH)
225 x 35 x 180 mm
Weight
452 g
Other features
Compliance industry standards
802.11n, 802.11a, 802.11g, 802.11b, 802.3, 802.3u, 802.3ab
Connectivity LEDs

Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 34 expert reviews for Linksys Dual-Band Wireless-N Gigabit Router 1000 Mbit/s and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
85%
|
Source | Review comments | Score |
---|---|---|
tomshardware.co.uk
Updated:
2011-10-03 23:18:40 |
Under its gleaming hood, the WRT610N sports four gigabit Ethernet ports, custom QoS settings according to program and port range, and a single USB port for external storage. With this, you can create rights-based...
|
0%
|
alphr.com
Updated:
2011-10-03 23:18:40 |
Linksys by Cisco's unobtrusive flying saucer design is common across its consumer range of routers, and the cable-compatible WRT610N is no different. Place it on a shelf in your living room and it won't stick out like a sore thumb. It will do wonders f...
![]() |
83%
|
expertreviews.co.uk
Updated:
2011-10-03 23:18:40 |
Sleek design and great performance justify the relatively high price. The WRT610N was one of the most aesthetically appealing routers on test, sporting a glossy finish, with the aerials hidden from view inside its slim plastic chassis. Status LEDs...
|
80%
|
techadvisor.co.uk
Updated:
2011-10-03 23:18:40 |
Stylistically, the Linksys WRT610N closely resembles the spaceship that is the WAG160N - and then some. It has a bigger casing, with an ‘aerofoil at the rear, as well as a USB port. The front of the router features a row of LED status for the ports...
![]() |
0%
|
gadgetshow.channel5.com
Updated:
2011-10-27 00:26:38 |
The Linksys by Cisco WRT610N is a dual-band wireless router. Operating at either 2.4GHz or 5GHz, it's stylish, fast and the ideal tool for streaming movies on your laptop or around your home. The goodAlthough it's never possible to describe a wireless...
![]() ![]() ![]() |
80%
|
pcauthority.com.au
Updated:
2011-11-05 12:22:56 |
Linksys by Cisco's unusual flying saucer design is common across its consumer range of routers, and the cable-compatible WRT610N is no different. Place it on a shelf in your living room and it won't stick out like a sore thumb.It will do wonders for wi...
![]() |
100%
|
Bcchardware.com
Updated:
2011-11-05 12:22:58 |
Linksys is not a new name in the home networking market and their parent company, Cisco, has roots that run deep in the enterprise market. They are often one of the first names many people think of when it comes to home networking and today we have t...
![]() ![]() |
92%
|
pcauthority.com.au
Updated:
2011-11-05 12:23:00 |
Wireless routers with internal antennas have a much tidier appearance, and the Linksys WRT610N combines this with an unusually sleek outline.Instead of the usual plugpack, the WRT610N comes with an inline power pack with a short mains lead - and the re...
![]() |
83%
|
gadgetguy.com.au
Updated:
2011-11-05 12:23:00 |
As progress in the field of wireless data transfer continues at a breakneck pace, new wireless devices are set to use a new band of the RF spectrum: 5GHz.Until now, wireless devices like PC adaptors and the PlayStation 3, have used the 2.4GHz band. An...
|
80%
|
pcworld.co.nz
Updated:
2011-11-05 12:23:00 |
There are only a handful of dual-band routers on the market, and the WRT610N from Linksys (backed by parent company Cisco) is the first one to hit our test centre. As with other recent models, such as the WAG160N, Linksys has opted for a flat, sleek d...
|
0%
|
cravingtech.com
Updated:
2014-03-31 04:46:30 |
Linksys WRT610N is a simultaneous dual-N band router. Traditionally, wireless connections were done only on the 2.4 GHz band – which means most of your wireless devices such as your phones, mouse, keyboard, and others are sharing the same crowded chan...
|
0%
|
pcworld.co.nz
Updated:
2016-12-29 19:53:23 |
There are only a handful of dual-band routers on the market, and the WRT610N from Linksys (backed by parent company Cisco) is the first one to hit our test centre. As with other recent models, such as the WAG160N, Linksys has opted for a flat, sleek desig...
|
0%
|
cravingtech.com
Updated:
2011-10-03 23:18:39 |
Linksys WRT610N is a simultaneous dual-N band router. Traditionally, wireless connections were done only on the 2.4 GHz band – which means most of your wireless devices such as your phones, mouse, keyboard, and others are sharing the same crowded chan...
|
0%
|
pcworld.in
Updated:
2011-10-03 23:18:40 |
As a high-end product from Linksys, the WRT 610N Dual-N Band Wireless Router has an onerous task at hand. Its performance did not let it down while in accessible range as you will see in the performance tab of this review. We were requested to refer to...
![]() ![]() ![]() |
80%
|
Computerpoweruser.com
Updated:
2011-10-03 23:18:40 |
What’s unusual is Linksys’ dual-band performance. Simultaneous dual-band means the router can communicate to one client (or more) on the 2.4GHz band and another on 5GHz. The two bands can’t be bonded for a single client, but you can, for example, put your video streaming...
|
90%
|
pcquest.ciol.com
Updated:
2011-10-03 23:18:40 |
Today, many organizations provide notebooks or other Internet surfing devices to their employees to enhance productivity. Now to sustain a wireless network that can support these devices, one should choose...
|
0%
|
brighthub.com
Updated:
2011-10-03 23:18:40 |
Netgears RangeMax failed me when it came to signal strength; as much as I wanted to avoid Linksys brand of routers, I was left with no other choice but to go with what I knew would likely work best, and that was the Linksys Simultaneous Dual-N Band Wi...
|
100%
|
techworld.com
Updated:
2011-10-03 23:18:40 |
Stylistically, the Linksys WRT610N closely resembles the spaceship that is the WAG160N - and then some. It has a bigger casing, with an ‘aerofoil' at the rear, as well as a USB port. The front of the router features a row of LED status for the ports...
![]() |
0%
|
macworld.com
Updated:
2011-10-03 23:18:40 |
Mac users want to stream and sync video and play networked games without getting bogged down by lagging data. The Linksys WRT610N router takes advantage of modern Wi-Fi standards by creating two networks at once: a high-frequency, high-speed 5GHz netwo...
![]() ![]() ![]() |
50%
|
asiaone.com
Updated:
2011-10-03 23:18:40 |
LINKSYS WRT610N offers wireless-n performance on the 5GHz and 2.4GHz bands simultaneously.The 5GHz band caters to streaming media and provides more than seven times the number of non-overlapping wireless channels, making for clearer transmission.The 2...
|
0%
|
smallnetbuilder.com
Updated:
2011-10-03 23:18:40 |
Linksys WRT600N [reviewed] has been the product of choice for those itching for a dual-radio, dual-band draft 11n router. D-Links DIR-855 [reviewed] is way late and way overpriced. And while there are plenty of Netgears WNDR3300s around [reviewed...
![]() ![]() ![]() |
0%
|
Laptopmag.com
Updated:
2011-10-03 23:18:40 |
This flagship router features a new design and blazing speeds.
![]() ![]() ![]() |
90%
|
gizmodo.com
Updated:
2011-10-03 23:18:40 |
Linksys' Dual-N Band Wireless Router just became official, giving users simultaneous 5GHz and 2.4GHz bands so 802.11N users and 802.11G users can coexist without N users having to use the crowded 2.4GHz space. Also, since it's dual N-band, two N u...
![]() |
0%
|
computershopper.com
Updated:
2011-10-03 23:18:40 |
Linksys new dual-band Draft N router, the Simultaneous Dual-N Band Wireless Router (WRT610N for short), is capable of broadcasting networks at both 2.4GHz and 5GHz frequencies simultaneously, hence the name. Though it shares some technologic...
![]() ![]() ![]() |
79%
|