location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5320 5.08 cm (2") 90 g Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002H688
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:59:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5320 5.08 cm (2") 90 g Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Red
  • - 5.08 cm (2") 240 x 320 pixels
  • - Rear camera resolution (numeric): 2 MP
  • - Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - 890 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 13:59:36
Uk has collected 40 expert reviews for Nokia 5320 5.08 cm (2") 90 g Red and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
gadgetspeak.com
Updated:
2011-08-02 13:59:35
Joining Nokia’s extensive portfolio of mobile devices is a model with a strong emphasis on music and games...
84%
techradar.com
Updated:
2011-08-02 13:59:35
Although the Nokia XpressMusic range has so far been playing lower down the bill to its Nseries smartphone lineup and its mid-tier chart-toppers, Nokia has started generating plenty of positive audience reaction to its recent music moves.Following the...
Good Excellent quality music player, Symbian S60 smartphone functionality, HSDPA high-speed mobile data connectivity, 3.5mm headphone socket, External music player controls, N-Gage gaming supported, FM radio, 1GB MicroSD card supplied, Good web-based applic...
Bad Design is lacklustre, Poor quality 2-megapixel camera performance, Screen is small for a smartphone, No Wi-Fi, Controls can be fiddly, Supplied earphones are average quality, Say and play feature success rate...
70%
theregister.co.uk
Updated:
2011-08-02 13:59:35
At the same time, Nokia has also been reinforcing its band of XpressMusic devices with the release of some tidy if relatively low-key music-majoring handsets. Step up, the Nokia 5320 XpressMusic, the smarter brother to the asymmetrically-aligned 5220...
Bottom line Currently the best-specified XpressMusic phone – at least until the 5800 arrives – the 5320 has a generous helping of features for a mid-priced handset. N-Gage gaming is likely to appeal to the target audience, and HSDPA makes this handset a l...
75%
pocket-lint.com
Updated:
2011-08-02 13:59:36
As a standard phone, it is basic, inoffensive and typical fare from Nokia...
Good HSDPA, 8GB on-board storage, 3.5mm plug...
Bottom line As a standard phone, it is basic, inoffensive and typical fare from Nokia...
0%
knowyourmobile.com
Updated:
2014-04-08 09:12:12
The Nokia 5320 XpressMusic fits into the range well; its a little chunky (well, compared to other Nokia devices), features brightly coloured edging and external MP3 player control keys.Other features are pretty low budget with only a two-megapixel cam...
Good 3.5mm headphone jack, Loud speaker, Sturdy design, Dedicated music keys...
Bad Lowgrade camera, Small screen for browsing, Unreliable Say and Play feature...
Bottom line Probably the most impressive of the XpressMusic handsets out there, brimming full with music features and a vibrant screen...
70%
stuff.tv
Updated:
2014-04-08 09:12:12
Nokias XpressMusic clan just got smarter. The Walkman phones should be worried...
Good Support for 8GB SD cards. Lengthy battery life. HSDPA web speeds...
Bad lsquo;Say and Play’ feature a bit temperamental...
Bottom line Nokias XpressMusic clan just got smarter. The Walkman phones should be worried...
0%
Mobile88.com
Updated:
2016-12-29 21:58:04
Nokia Malaysia (M) Sdn Bhd / Zitron 1-300-88-1600 8/10 7/10 8/10 8/10 8/10+ Music buttons makes music convenient + Tough design + Good connectivity - Poor battery life - Music player isn’t up to task - Nokia Xpressmusic 5320 - MicroUSB cable...
Bottom line The Nokia 5320 XpressMusic serves it purpose as a dedicated music device, at RM 888, it stands as a mid-range handset. Audio quality isn’t the best, but we can’t really complain- it performs above average. The design is youthful, but it defini...
80%
ld2.ciol.com
Updated:
2011-08-02 13:59:34
Richa SharmaThe Nokia 5320 XpressMusic looks promising in its black and red exterior, but the glossy finish made it feel like a toy at times. The basic design as well as the feature set is borrowed over from its predecessor; you will find minute...
Good S60 interface, Features...
Bad Fragile body, Poor video playback...
70%
mobileburn.com
Updated:
2011-08-02 13:59:35
The Nokia 5320 XpressMusic mobile phone is the latest addition to Nokias range of music oriented mobile phones. Running on the Symbian S60 OS platform, the 5320 is the bigger 3G capable brother of the S40 series 5220 XpressMusic phone. It features a...
Good Great UI, Good sound quality, HSDPA connectivity...
Bad Poor keypad, Fixed focus camera...
Bottom line The 5320 is a welcome addition to the XpressMusic line of music phones. The sound quality and connectivity options, minus WiFi, make it a value buy considering its low price tag. Battery life is also impressive and the Music Search function is actuall...
95%
techtree.com
Updated:
2011-08-02 13:59:35
The XpressMusic Series of phones from Nokia got hotter with the release of the Tube now christened the XpressMusic 5800. However, we still dont have it with us as its yet to hit the Indian market sometime in this month. Today we look at one of the s...
Good Good Music Quality, Quick Interface, Say & Play, N-Gage, Symbian Series 60, Price.
Bad Fingerprint magnet, Mono Speaker, Poor Music Playback buttons, 512MB card, Battery Life.
Bottom line The Nokia 5320 XpressMusic phone sells for around Rs.10,000 with a 1-year warranty. The phone may not be one of the most appealing to the eye but it sure has quite a good number of tricks under its sleeve. You have to use the handset to know what it i...
60%
trustedreviews.com
Updated:
2011-08-02 13:59:35
Nokia is hitting the mobile phone headlines again at the moment. Its N96 is making waves and the new Comes With Music all you can eat music download service is also kicking up a bit of a storm. Comes with Music is currently compatible with just three Nok...
70%
phonearena.com
Updated:
2011-08-02 13:59:35
The XpressMusic line of Nokia has always been mainly targeting the people of young spirit. Besides the music, they usually have one more passion – games.The new model of the Finnish giant has as a purpose to satisfy exactly those needs. It employs a mu...
Good Very good sound quality, Full Symbian functionality with S60 interface (3rd Еdition, Feature Pack 2), Great Web browser, Entertaining builtin games plus the feature support of NGage, Lowpriced smartphone, 3.5 mm jack for the headphones of your choice...
Bad Uncomfortable buttons, Inability to play quality video, Weak camera, Specific design (targeting the young audience)...
Bottom line Nokia 5320 XpressMusic offers precisely the things a young person will look for in a musical phone – good sound and attractive-but-not-for-everyone design. You also get the bonuses that come with the OS; Web browser, and the available option to install...
75%
gsmarena.com
Updated:
2011-08-02 13:59:35
Were talking XpressMusic, so we just have to say it: the 5320 makes a notable step up in audio quality. Still not the best in business, but its way to go. The distinct youthful appeal is both a blessing and a curse, as it may put off those who favor...
0%
Allaboutsymbian.com
Updated:
2011-08-02 13:59:36
Nokia 5320 XpressMusic Review This reviewer should have started writing this review several hours ago, but got caught up listening to their music collection all over again after transferring it from an N95. It turns out that the Nokia 5320 XpressMus...
78%
stuff.tv
Updated:
2011-08-02 13:59:36
Nokias XpressMusic clan just got smarter. The Walkman phones should be worried...
Good Support for 8GB SD cards. Lengthy battery life. HSDPA web speeds...
Bad lsquo;Say and Play’ feature a bit temperamental...
Bottom line Nokias XpressMusic clan just got smarter. The Walkman phones should be worried...
0%
brighthub.com
Updated:
2011-09-17 05:48:42
The Nokia 5320 XpressMusic is a budget phone and mobile digital music player that was announced in April 2008 and released three months later in July. This Nokia phone maintains simplicity and is mainly for general purpose or basic usage with the opti...
Bottom line The Nokia 5320 may lack many features, but it performs well. It is a good smartphone for practical usage and works quite well as a music player too. Storage options on this phone are excellent too. The user interface may be a little outdated but...
60%
hardwarezone.com.sg
Updated:
2014-01-19 07:30:22
For all the audio junkies out there, theres a new phone in town that should give you more reasons to jack in and enjoy your tunes during your daily commute. Thats right, were talking about the Nokia 5320 XpressMusic, the direct successor to the...
0%
mobile-review.com US
Updated:
2014-01-19 07:30:22
Call quality was never an issue with the 5320 XpressMusic, as it easily lived up to our expectations of a Nokia-branded phone. Ring tones sounded quite loud; we also found the 5320’s vibro alert to be average strength-wise. The 5320 XpressMusic is set...
0%