location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1980 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart-UPS 2200VA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SUA2200I show
Show alternative article codes used in the online market place
Category:
Once you have a UPS (Uninterruptible Power Supply), there is no need to fear for data loss due to power outages. If the duration of the outage is short, you can work on without being disturbed, and if it takes longer, you will have more than enough time to save your work and safely turn off your computer.
Uninterruptible Power Supplies (UPSs) Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157142
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points APC Smart-UPS 2200VA uninterruptible power supply (UPS) 2.2 kVA 1980 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.2 kVA 1980 W
  • - Sealed Lead Acid (VRLA)
  • - Black
More>>>
Features
Output power capacity *
2.2 kVA
Output power *
1980 W
Surge energy rating
320 J
Emergency Power Off (EPO)
Yes
Noise level
45 dB
Audible alarm(s)
Yes
Battery
Battery technology
Sealed Lead Acid (VRLA)
Typical backup time at full load
6.7 min
Typical backup time at half load
24.1 min
Replacement battery cartridge
RBC55
Design
Product colour *
Black
Compatibility
C-tick, CE, EN 50091-1, EN 50091-2, GOST, PCBC, VDE
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-15 - 45 °C
Operating relative humidity (H-H)
0 - 95%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
0 - 3000 m
Weight & dimensions
Weight
50.9 kg
Packaging data
Package weight
60.9 kg
Other features
I/O ports
1x DB-9 RS-232 1x USB 1x SmartSlot
Output connections
8x IEC 320 C13 1x IEC 320 C19 3x IEC Jumpers
Dimensions (WxDxH)
196 x 546 x 432 mm
Nominal output voltage
230 V
Output voltage note
220/230/240 V
Nominal input voltage
230 V
Filtering
Yes
Package dimensions (WxDxH)
381 x 762 x 559 mm
Brand Image Product code Product Stock Price from
Eaton

Eaton Pulsar Evolution 2200 RT uninterruptible power supply (UPS) 2.2 kVA 1540 W
(show image)
66232 Pulsar Evolution 2200 RT 0.00
(excl. VAT)
0 (incl. VAT)