More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DesignJet 110plus nr Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7796F
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420046028

Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
279874
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Printing
Print head nozzles
304
Colour printing technology
HP Color Layering technology; PhotoRET III
Maximum duty cycle
7000 pages per month
Print head
4 (1 each cyan, magenta, yellow, black)
Print time colour line drawing (draft, A1)
Up to 1.5 min/page
Input & output capacity
Total number of input trays
1
Total input capacity
150 sheets
Total output capacity
50 sheets
Maximum input capacity
100 sheets
Maximum output capacity
50 sheets
Paper handling
Paper handling
Sheetfed (automatic input tray for 150 sheets up to A2+, front manual single-sheet feed, rear manual path for thick media), roll-feed with automatic cutter
Duplex print options
None (not supported)
Maximum length of sheet media
1625 mm
Standard media sizes
A1, A1+, A2, A3, A4, B2, B3, B4, envelopes
Media types supported
Bond and coated paper (coated, heavyweight coated, plain), technical (natural tracing, translucent, vellum), film, photo (high-gloss, semi-gloss), proofing (high-gloss contract, semi-gloss contract, matte, semi-gloss)
Custom media sizes
Tray 1: 76 x 142 to 457 x 610 mm; manual sheet feed: 110 x 205 to 625 x 1625 mm; rear path: 110 x 205 to 625 x 1625 mm; roll feed: up to 609 mm
Maximum roll length
15.2 m
Maximum roll diameter
10 cm
Print margin cut-sheet
5 x 12 x 5 x 5 mm
Print margin roll
5 mm
Media weights by paper path
Tray 1: 65 to 150 g/m2; manual single-sheet feed: 65 to 150 g/m2; rear path: up to 300 g/m2; roll feed: 65 to 150 g/m2
Recommended media weight
Tray 1: 65 - 150 manual single-sheet feed: 65 - 150 rear path: up - 300 roll feed: 65 - 150
Maximum media width
625 mm through front manual feed path
Media handling
Input tray, manual single-sheet feed, rear path (minimum A2, maximum A1 oversize), roll feed through rear path
Maximum paper trays
1
Paper handling standard/input
150-sheet C-size input tray, single-sheet manual feed, single-sheet rear path for thick media, standard roll feed
Roll top margin
5 mm
Media sizes supported (imperial)
Letter, legal, tabloid, C, D, D+, envelopes
Media thickness (by paper path)
Tray 1: up to 8 mil; envelopes: up to 15 mil; front path: up to 8 mil; rear path: up to 15 mil
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in
Recommended media weight (imperial)
17 to 56 lb
Ports & interfaces
Ethernet LAN
*

USB port
*

USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Internal memory
64 MB
Built-in processor
Impala 2 ASIC
Processor frequency
16 MHz
Drive device, buffer size
32 MB
Power
Power requirements
Input voltage 100 to 240 VAC (± 10%) auto ranging, 50/60 Hz (± 3Hz), 2 amp maximum
Operational conditions
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Operating temperature (T-T)
59 - 86 °F
Storage relative humidity (H-H)
0 - 95%
System requirements
Browser supported
Microsoft Internet Explorer 5.5 and above, Netscape 6.1 and above
Compatible operating systems
Microsoft Windows XP Home, XP Professional; Mac OS 9.2; Mac OS 10.2; Mac OS 10.3
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1042 x 1020 x 220 mm
Dimensions (WxDxH)
1042 x 535 x 220 mm
Weight
23 kg
Pallet dimensions (W x D x H)
1200 x 110 x 2098 mm
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1099.8 x 2098 mm (47.2 x 43.3 x 82.6")
Product dimensions when open (LxWxD)
104.1 cm (41")
Size (imperial)
104.1 cm (41")
Weight (imperial)
50.7 lb
Packaging data
Package weight
34 kg
Package dimensions (WxDxH)
1192 x 545 x 493 mm
Package dimensions (W x D x H)
1191.3 x 546.1 x 492.8 mm (46.9 x 21.5 x 19.4")
Package weight (imperial)
34.2 kg (75.5 lbs)
Bundled software
HP Designjet System Maintenance
Other features
Minimum system requirements for Macintosh
iMac G3, G4, G5 dual processor; iBook; PowerBook; eMac
Line accuracy
+/- 0.2 %
Minimum line width
0.04 mm
Compatible ink types, supplies
Pigment based black, dye based color
Acoustic power emissions
6.2 B(A) (active, printing), 5.4 B(A) (standby)
Print quality (colour, best quality)
1200 DPI
Minimum system requirements
Pentium III (733 MHz); 128 MB RAM; 400 MB available hard disk space
Pentium 4 (1 GHz); 256 MB RAM; 2 GB available hard disk space
G3 dual processor, 1 GB RAM, 1 GB available hard disk space
Print quality (black, best quality)
1200 x 600 DPI
Electromagnetic compatibility
Compliant with requirements for Class B ITE products (Class A when connected to LAN cables), EU (EMC Directive), US (FCC rules), Canada (DOC), Australia (ACA), New Zealand (MoC), China (CCC), Japan (VCCI), Class A for Korea (MIC), Taiwan (BSMI)
Printer management
HP Designjet System Maintenance
Safety
ITE product compliance, EU LVD, CSA Certified for US and Canada, Mexico NOM-1-NYCE, Argentina IRAM, China CCC, Singapore PSB, Russia GOST, Poland PCBC, Korea KTL
Downloadable software
None
Maximum media length (imperial)
63.98"
Print quality (black, draft quality)
600 DPI
Print quality (black, normal quality)
600 DPI
Driver updates
Latest driver upgrade information available on http://
Ink drop
4 pl (cyan, magenta, yellow), 18 pl (black)
Control panel
2 LEDs for status: Power, Attention; 3 keys: Power, Cancel, OK; display area containing information icons
Acoustic power emissions (standby)
54 dB
JetDirect Compatible Products

Line width minimum
0.001 in
Maximum print length (imperial)
64 in (sheets); 600 in (roll)
Media sizes standard (imperial rolls)
3 to 24.6-in wide sheets, up to 24-in rolls
Non-printable area (imperial cut-sheet)
0.2 x 0.47 x 0.2 x 0.2 in
Roll maximum input
1
Acoustic pressure emissions (standby)
37 dB(A)
Logistics data
Products per pallet
8 pc(s)