location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-W8380A toner collector 48000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-W8380A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-W8380A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0635753710137 show
Category:
Container which collects excess toner that is produced during printing.
Toner Collectors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221635
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:26:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-W8380A toner collector 48000 pages
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48000 pages
  • - Print technology: Laser
  • - Brand compatibility: Samsung
More>>>
Features
Page yield
48000 pages
Print technology
Laser
Brand compatibility
Samsung
Compatibility
CLX-8380ND, CLX-8385ND
Weight & dimensions
Weight
700 g
Packaging data
Package width
446 mm
Package depth
125 mm
Package height
171 mm
Package weight
765 g
Package tare weight
465 g
Technical details
Colour
Yes
Logistics data
Pallets per intermodal container (20ft)
60 pc(s)
Logistics data
Pallets per intermodal container (40ft)
60 pc(s)
Pallet gross width
137.7 cm
Pallet gross length
109.2 cm
Pallet gross height
12 cm
Master (outer) cases per pallet (intermodal container 20ft)
480 pc(s)
Master (outer) cases per pallet (intermodal container 40ft)
960 pc(s)
Master (outer) case width
459 mm
Master (outer) case length
273 mm
Master (outer) case height
370 mm
Master (outer) case gross weight
3.7 kg
Master (outer) case tare weight
640 g
Products per master (outer) case
4 pc(s)
Country Distributor
Polska 1 distributor(s)