location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC NP901W 2000 ANSI lumens LCD WXGA (1280x800)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP901W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60002239
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51392
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:14:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC NP901W 2000 ANSI lumens LCD WXGA (1280x800)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 2000 ANSI lumens
  • - Lamp 2500 h
  • - WXGA (1280x800) 400:1
  • - Focus: Manual
  • - 5 W
  • - 310 W
More>>>
Projector
Projection distance
11
Projector brightness *
2000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
400:1
Horizontal scan range
15 - 108 kHz
Vertical scan range
48 - 120 Hz
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
2500 h
Service life of light source (economic mode)
3500 h
Lamp power
210 W
Lens system
Focus *
Manual
Focal length range
17.7 - 21.3 mm
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, SECAM
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
2
Audio (L/R) in *
1
Ports & interfaces
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
4
HDMI ports quantity *
1
Network
Ethernet LAN (RJ-45) ports
1
Features
Noise level *
29 dB
Plug and Play
Yes
Certification
CE, TÜV GS, RoHS
Multimedia
RMS rated power
5 W
Number of built-in speakers
1
Power
Power consumption (typical) *
310 W
Power consumption (standby) *
18 W
Weight & dimensions
Weight *
3.7 kg
Packaging content
Remote control included *
Yes
Other features
Audio input
2
Audio output
1
Dimensions (WxDxH)
310 x 289 x 125 mm
Power requirements
100 - 240 V AC, 50 - 60 Hz
Video in
1
Lens focal range
1.7 - 1.9
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 00:41:36
Uk has collected 1 expert review for NEC NP901W 2000 ANSI lumens LCD WXGA (1280x800) and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-10-04 00:41:36
NECs NP901W is a large projector and, at 3.7kg, not the easiest to transport from home to the office. With its multiple networking options, including WiFi, its better suited to a single location where a mix of content needs to be shown, rather th...
80%