location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SIDM Black Ribbon Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIDM Black Ribbon Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S015633
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946519487 show
Category:
Ribbon for printers that need this for printing. Please make sure you purchase the right type for your printer.
Printer Ribbons Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 427243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SIDM Black Ribbon Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Dot matrix
  • - Brand compatibility: Epson
  • - Black
  • - 1 pc(s)
More>>>
Performance
Printing colours
Black
Print technology
Dot matrix
Print yield
2500000 characters
Product colour
Black
Country of origin
China
Brand compatibility
Epson
Compatibility *
- LQ-350 - LQ-300 - LQ-300+ - LQ-300+II
Packaging data
Package width
28 mm
Package depth
330 mm
Package height
78 mm
Package weight
0.1 g
Quantity per pack
1 pc(s)
Logistics data
Products per pallet
3000 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.17 m
Products per pallet layer
300 pc(s)
Products per pallet layer (UK)
400 pc(s)
Products per pallet (UK)
2000 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.17 m
Harmonized System (HS) code
84439990
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Belgium 2 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)
Deutschland 1 distributor(s)