location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 38WR50MS Signage Display 96.5 cm (38") LED Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
38WR50MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
38WR50MS
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64180
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2022 17:57:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 38WR50MS Signage Display 96.5 cm (38") LED Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 96.5 cm (38") 1920 x 502 pixels LED
  • - 6 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
More>>>
Display
Panel type
IPS
Display diagonal *
96.5 cm (38")
Display technology *
LED
Display resolution *
1920 x 502 pixels
HD type *
Full HD
Response time
6 ms
Contrast ratio (typical)
1400:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Supported graphics resolutions
1920 x 502
Ports & interfaces
HDMI ports quantity *
1
DVI-D ports quantity
1
DisplayPorts quantity *
1
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
PC Audio in
Yes
Audio
Built-in speaker(s) *
Yes
RMS rated power
20 W
Design
Product colour *
Black
Panel mounting interface
400 x 200 mm
Bezel width (bottom)
2.1 cm
Bezel width (side)
2 cm
Bezel width (top)
2.1 cm
Performance
TV tuner integrated
No
Picture-in-Picture
Yes
Power
Power consumption (typical) *
90 W
Power consumption (standby) *
1 W
Power consumption (off)
0.5 W
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Packaging data
Package width
1071.9 mm
Package depth
180.3 mm
Package height
454.6 mm
Package weight
14.7 kg
Packaging content
Remote control included
Yes
Cables included
AC
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
ENERGY STAR 5.1
Technical details
Sustainability certificates
ENERGY STAR
Other features
Manual
Yes
3D
No
Aspect ratio
16:4
Bluetooth
No
Built-in subwoofer
No
Cable lock slot
No
Child lock
Yes
Compliance industry standards
FCC / CE / C-tick
Display
LCD
Power consumption (PowerSave)
80 W
Safety
UL / c-UL / CB
Height (without stand)
287 mm
Weight (without stand)
12.5 kg
Depth (without stand)
58.4 mm