location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLT-R659 printer drum Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLT-R659
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLT-R659 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806071892047 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 231912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLT-R659 printer drum Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Samsung
  • - 40000 pages
  • - 1 pc(s)
More>>>
Features
Print technology
Laser printing
Type *
Original
Brand compatibility *
Samsung
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
40000 pages
Weight & dimensions
Weight
650 g
Packaging data
Package width
437 mm
Package depth
116 mm
Package height
167 mm
Package weight
650 g
Logistics data
Pallets per intermodal container (20ft)
18 pc(s)
Logistics data
Pallets per intermodal container (40ft)
39 pc(s)
Pallets per intermodal container (40ft, HC)
39 pc(s)
Pallet gross width
89.8 cm
Pallet gross length
73.2 cm
Pallet gross height
12 cm
Master (outer) cases per pallet
30 pc(s)
Master (outer) cases per pallet layer
30 pc(s)
Layers per pallet
36 pc(s)
Master (outer) case width
449 mm
Master (outer) case length
244 mm
Master (outer) case height
358 mm
Master (outer) case gross weight
4.44 kg
Products per master (outer) case
4 pc(s)
Brand Image Product code Product Stock Price from
Samsung MLT-R116 printer drum Original 1 pc(s) Samsung MLT-R116 printer drum Original 1 pc(s)
(show image)
MLT-R116 MLT-R116 0.00
(excl. VAT)
0 (incl. VAT)