location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 6600 slide Black 5.59 cm (2.2") 110 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6600 slide Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002H4N3
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 6600 slide Black 5.59 cm (2.2") 110 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.59 cm (2.2") 320 x 240 pixels
  • - Rear camera resolution (numeric): 3.2 MP
  • - Wi-Fi Bluetooth 2.0+EDR
  • - FM radio Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 1000 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 10:09:24
Uk has collected 40 expert reviews for Nokia 6600 slide Black 5.59 cm (2.2") 110 g and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
whatmobile.net
Updated:
2011-08-02 10:07:18
While the Nokia 6500 Slide was neat, the latest model, the 6600, is much sleeker, slimmer and smaller. It’s a glossy, well-built metal-clad cutie, squeezing a lot into not much space.If you fancy a small handset that will disappear into a pocket withou...
Bottom line Size, we know, isn’t everything, but if you fancy something small enough to disappear in your pocket rather than weigh you down, the Nokia 6600 Slide is a great balance of form and function. Sure, the camera isn’t outstanding and there’s...
80%
theregister.co.uk
Updated:
2011-08-02 10:07:37
While Nokia continues to trundle out heavyweight smartphones like the N96 and N85, it’s also taking care of business down-market with models like the 6600 Slide. Rather than majoring on top-of-the-line, do-it-all gadgetry, the 6600 Slide is a 3G-enable...
Bottom line Sure, the Nokia 6600 Slide is a neat looking, smooth and well-built piece, packing in the essentials for a 3G mid-level mobile. It delivers a good music performance, and has a reasonable if unspectacular camera. But under the surface it’s a standard...
75%
techradar.com
Updated:
2011-08-02 10:08:05
When it comes to mobiles there are the haves and the have-nots. The Nokia 6600 Slide definitely belongs to the latter category – but with its rather stunning looks, it doesnt really care. Not for the 6600 the likes of HSDPA and push email. No, this is...
Good 3.2 megapixel camera, 3G, Reliable feature set, Good quality music player, Compact, sleek looks, Great build quality, Smooth slide action, Good call quality, Decent battery life...
Bad Memory card not hot-swappable, No camera shutter button, No HSDPA, No smartphone OS, No Wi-Fi...
70%
T3.com
Updated:
2011-08-02 10:08:09
On sale in Past Times now... If you harp after the days of old, and your gadgets are starting to appear on the Antiques Roadshow you’re going to love the Nokia 6600 slide. Sticking with Nokia’s classic mobile blueprint it takes you back to when phones...
Good Compact size, Good video quality, Impressive expandable storage for its size and .mp4 video playback...
Bad Lack of real internet, No 3.5mm audio out, Lack of Microsoft documents viewer...
Bottom line Good for everyone requiring less than a smart phone but everything else a media enthusiast would expect.
60%
3g.co.uk
Updated:
2011-08-02 10:08:54
It may be in the Secrets shadow, but the KF510 is a worthy addition to LGs style canon and upholds the Koreans high-fashion values. If design, feel and looks comes first and youre not too bothered with powerful features, then the KF510 is definitel...
80%
pz10.com
Updated:
2011-08-02 10:09:20
Tiny, yet remarkably solid, like a pebble tumbled smooth by the waves, theres something about Nokia 6600 slide thats really hard to resist. By the way, minimalist, extra smooth and exclusive stand equally well for any of the 6600 pair. While flip for...
Bottom line To wrap it up, Nokia 6600 slide rounds off a nice little family get-together. Its a neat cross-section of the Nokia midrange from the basic comfort of the 3600 slide through the exquisite elegance of the 6600 flip. With some 6500 slide and classic in...
0%
smh.com.au
Updated:
2011-11-08 11:49:15
Price: free to $500 Theres so much fuss made over super-new, giant smartphones. But many mere mortals dont know what their features actually do, let alone how to use them. Whilesome techies use phones to run their life and entertain them (oh, a...
0%
stuff.tv
Updated:
2014-03-20 05:06:06
Nokia’s ability to churn out five new phones per day makes already makes things a little confusing for the phone buyer, but now it’s recycling its old phone names. Back in 2003, the 6600 was the Finns’ flagship mobile thanks to its aston...
Good Compact and cute. Good feature set. 3G...
Bad Direction pad erratic. No HSDPA...
Bottom line Solid rather than spectacular, the 6600 Slide compensates for its lack of power with good looks and a decent camera...
80%
knowyourmobile.com
Updated:
2014-03-20 05:06:06
While we would be reluctant to label Nokias upcoming 6600 phone duo as outright fashion blowers, both are shot through with an elegant design ethos.Weve already previewed the Nokia 6600 Fold, a bijou flip phone thats heavy on the minimalist style bu...
Good Wellbuilt and solid, Compact and pocketfriendly, Stylish design, Capable 3.2megapixel camera complete with autofocus...
Bad No HSDPA...
0%
recombu.com
Updated:
2014-04-02 02:59:12
The 6600 Slide is a stunner; it's smooth and rounded edges will attract many admirers, and it boasts an impressive display. This is one of the sexiest slider phones we've seen in a while.What we likeThe 6600 Slide is impossible to ignore. The sliding m...
Bottom line The 6600 Slide is a great looking phone aimed at those who aren't necessarily bothered about features. This is another Nokia classic in the making that encapsulates everything we love about the Finnish company. The 6600 Slide looks good, is simple to u...
60%
cgena.com
Updated:
2016-11-27 01:53:14
Simple and tiny yet remarkably solid are the redeeming physical qualities of Nokia's 6600 Slide. Likewise, you will not be disappointed with its features because it packs a lot into its small, gleaming steel case, including a The design is sleek and g...
0%
cgena.com
Updated:
2011-08-02 10:07:04
Simple and tiny yet remarkably solid are the redeeming physical qualities of Nokia's 6600 Slide. Likewise, you will not be disappointed with its features because it packs a lot into its small, gleaming steel case, including a The design is sleek and g...
0%
mobi101.com
Updated:
2011-08-02 10:07:33
While Nokia continues to trundle out heavyweight smartphones like the N96 and N85, it’s also taking care of business down-market with models like the 6600 Slide.Rather than majoring on top-of-the-line, do-it-all gadgetry, the 6600 Slide is a 3G-enabled...
0%
trustedreviews.com
Updated:
2011-08-02 10:08:02
Nokia sometimes comes up with two physically different versions of the same phone. The 6600 is a case in point and Nokia sent me both versions to look at. The 6600 Slide and the 6600 Fold differ in price and design, but I far prefer the Slide, which SIM-f...
70%
asiaone.com
Updated:
2011-08-02 10:08:14
Nokia swore to dish out cutting edge designs and jaw-dropping good looks.The result hits the sweet spot - the 6600 Slide is a head-turner.Although the square menu button made the phone look like a close relative of the Nokia 5000 or the N85, the gadget...
Bottom line Users looking for a stylish device with impressive media functions would do well with this product...
0%
recombu.com
Updated:
2011-08-02 10:08:18
The 6600 Slide is a stunner; it's smooth and rounded edges will attract many admirers, and it boasts an impressive display. This is one of the sexiest slider phones we've seen in a while.What we likeThe 6600 Slide is impossible to ignore. The sliding m...
Bottom line The 6600 Slide is a great looking phone aimed at those who aren't necessarily bothered about features. This is another Nokia classic in the making that encapsulates everything we love about the Finnish company. The 6600 Slide looks good, is simple to u...
60%
gsmarena.com
Updated:
2011-08-02 10:08:41
To wrap it up, Nokia 6600 slide rounds off a nice little family get-together. Its a neat cross-section of the Nokia midrange from the basic comfort of the 3600 slide through the exquisite elegance of the 6600 flip. With some 6500 slide and classic in...
0%
smape.com
Updated:
2011-08-02 10:08:50
This spring, Nokia have announced three models united by a single motto: Beautiful to use. The series includes such handsets as 3600 slide, 6600 fold and 6600 slide. The three handsets follow a handful of shared traits all revolving around the same de...
Bottom line Nokia 6600 slide is a truly unique fashion phone tailored for the mass market – a combination which doesn’t occur on too many occasions. There’s little justice in making comparisons between it and the members of the 8800 model family, th...
0%
mobilechoiceuk.com
Updated:
2011-08-02 10:09:02
It looks great and will slip into the tightest jeans or smallest purse. It’s an excellent dressy phone even though you won’t want it for web browsing or emailing. Looks aren’t everything, but here they’re quite impressive. Related links Nokia adds to E...
Good The Nokia 6600 Slide has a sleek, classy look and is a pocketable size. Like most Nokia’s it is also speedily responsive...
Bad The direction pad is awkward and the charging connection is disappointing.Look and Feel...
Bottom line It looks great and will slip into the tightest jeans or smallest purse. It’s an excellent dressy phone even though you won’t want it for web browsing or emailing. Looks aren’t everything, but here they’re quite impressive...
80%
stuff.tv
Updated:
2011-08-02 10:09:06
Nokia’s ability to churn out five new phones per day makes already makes things a little confusing for the phone buyer, but now it’s recycling its old phone names. Back in 2003, the 6600 was the Finns’ flagship mobile thanks to its aston...
Good Compact and cute. Good feature set. 3G...
Bad Direction pad erratic. No HSDPA...
Bottom line Solid rather than spectacular, the 6600 Slide compensates for its lack of power with good looks and a decent camera...
80%
mobile-review.com US
Updated:
2014-01-19 07:35:40
The 6600 Slides 64-tone ring tones sounded pretty loud in most environments, although since its only loudspeaker is mounted on the back, you will probably miss a call or two if you decide to keep the phone in your jeans pocket. The vibro alert, on t...
0%
tech-faq.com
Updated:
2014-01-19 07:35:40
The Nokia 6600-Slide is the high-end version of the popular Nokia 3600-Slide with many of the same design elements. Because this is the higher end variety, the Nokia 6600-Slide includes several of the key features which were lacking in the Nokia 3600-...
Good Lots of high end features ,Attractive design ,3G support...
Bad Poor battery life...
Bottom line Although the primary difference between the low end Nokia 3600-Slide and the higher end Nokia 6600-Slide is the inclusion of 3G support in the Nokia 6600-Slide, there are a few other features that make the 6600 the better device. More multimedia functi...
0%