location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia 5200 5.08 cm (2") 104.2 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
002D4T0
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Nokia’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia 5200 5.08 cm (2") 104.2 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - 5.08 cm (2") 128 x 160 pixels
  • - Bluetooth
  • - FM radio
  • - 1020 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:16:59
Uk has collected 7 expert reviews for Nokia 5200 5.08 cm (2") 104.2 g Black and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
techradar.com
Updated:
2011-08-02 09:16:59
Music phones are nothing new these days and almost everything from mid-range upwards will have some kind of MP3 or digital music player on board.However, the dedicated music phone is really starting to emerge as a force to be reckoned with. Nokia and o...
Good Compact slider design, MP3 player with card memory, Stereo FM radio onboard...
Bad VGA camera, Small onboard memory, Small display...
Bottom line Music phones are nothing new these days and almost everything from mid-range upwards will have some kind of MP3 or digital music player on board.However, the dedicated music phone is really starting to emerge as a force to be reckoned with. Nokia and o...
80%
about.com
Updated:
2011-08-02 09:16:59
The Bottom Line: The Nokia 5200 could be a fairly good low-price cell phone, especially given its nice sound and call quality. Most "cons" listed here are bearable but the camera bug is a real turn-off. Unless you absolutely dont need the camera featu...
Good The music player is satisfying enough. It includes an Equalizer and a few other tweaking options, Music sound quality is acceptable, especially the sound generated by the phones speaker, which is surprisingly good. The provided stereo headset outputs a s...
Bad The Nokia 5200 has only a VGA (640 x 480 pixels) camera but its image quality was above my expectations (since its just a VGA). It produced a brighter, sharper image in low light conditions than many higherend cell phones I tested. Due to the cameras bug...
Bottom line Software Pros: Software performance and simplicity are just average. Ive seen better. Menu behavior, for instance, is sometimes unbelievably slow. The Nokia 5200 comes with Windows Live Messenger and Yahoo Instant Messenger. However, the unit I was te...
40%
nokia-review.com
Updated:
2014-04-08 09:16:59
Nokia 5200 has similar looks to Nokia 5300 XpressMusic and is one of the most desirable mobile phone for the youngsters. Nokia has blended the design and features in this phone to meet the demands of a new section of users, offering a fresh and trendy...
0%