location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Eee PC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 1000H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1000H-BK026X
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119702
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:30:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Black
  • - Intel Pentium Mobile N270 1.6 GHz Processor cores: 1
  • - 25.4 cm (10") 1024 x 600 pixels 5:3
  • - 1 GB DDR2-SDRAM
  • - Lithium-Ion (Li-Ion)
  • - Windows XP Home Edition
More>>>
Design
Product type *
Netbook
Product colour *
Black
Display
Display diagonal *
25.4 cm (10")
Display resolution *
1024 x 600 pixels
Native aspect ratio
5:3
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Storage
HDD capacity
80 GB
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Microphone in
Yes
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows XP Home Edition
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
DC-in jack
Yes
Weight & dimensions
Width
266 mm
Depth
191 mm
Height
38 mm
Weight *
1.45 kg
Other features
Wireless technology
IEEE 802.11b/g/n
Display
TFT
Graphics card
GMA 900
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:19:56
Uk has collected 71 expert reviews for ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2016-11-14 19:19:55
The Asus Eee PC 1000H netbook sports a ten-inch screen, a 1.6GHZ Intel Atom processor 1GB of RAM and 160GB hard drive. It measures 267x190x38mm, weighs 1.45kg and has a battery life of around 3.5 hours...
60%
whatmobile.net
Updated:
2016-11-14 19:19:55
The Asus Eee PC has been a revolution in the laptop world. Having been developed originally as part of the rush to produce low-cost laptops for emerging markets, the Eee PC has been a runaway success, followed rapidly by a steady stream of improved mod...
Bottom line OUT OF 5): 4Although the latest Eee PC has grown a bit, it hasn’t become too large to lose its appeal MORE INFO: http://eeepc.asus.com ASUS EeePC 1000H Related ArticlesLG X110 Netbook Review | Permalink | Trackbacks (0) | Email a Friend | Prin...
80%
alphr.com
Updated:
2016-11-14 19:19:55
The Eee PC 1000H has the excellent knackof looking far more expensive than its price would suggest. Its chrome-style highlights won't be to everyone's taste, but our generally positive first impressions were backed up by the solid feel when we picked u...
Bottom line Great battery life and features, but the Samsung is a tough rival...
83%
igizmo.co.uk
Updated:
2016-11-14 19:19:55
Impressive battery life and features, but is that enough in such a competitive market Incredible battery life / Larger screen size for a netbook / Solid look and feel / Good connectivity Slightly grainy screen / Annoying right Shift key The Eee PC 1000...
Good Incredible battery life, Larger screen size for a netbook, Solid look and feel, Good connectivity...
Bad Slightly grainy screen, Annoying right Shift key...
80%
webuser.co.uk
Updated:
2016-11-14 19:19:55
http://uk.asus.comThe Asus Eee PC 1000H comes with Windows XP installed, though Asus also offers a Linux version if you prefer. With specs very similar to MSIs Wind, it was a close fight for third place in our performance tests, and although there wa...
80%
hardwareheaven.com
Updated:
2016-11-14 19:19:55
The model on test today is possibly the best model they produce today, it has a large 160GB hard drive (twice the 80gb model released earlier), a 10inch screen with 1024x600 display and an almost full sized keyboard (around 92%). To top all this, we ha...
Bottom line I dont expect much from a netbook when it comes to performance and at the end of the day the Asus EEE 1000H is not going to appeal to the benchmark monkeys. The Intel Atom is fast enough for browsing, office work, email, IM, word processing and light...
0%
digitalversus.com
Updated:
2016-11-14 19:19:55
Its been of the best-selling netbooks for a while now, but weve only just had a chance to put the Asus EeePC 1000H through our labs.With a 10 screen, an 80 GB hard drive and Windows XP as its OS, this computer can easily be considered large for t...
Good Big screen, Great battery life, Fast to boot, Bluetooth, Large touchpad...
Bad Noisy keyboard, Heavy, Screen poor at color, Webcam produces reddy images...
80%
overclockersclub.com
Updated:
2016-11-14 19:19:55
It is clear computers are taking more and more space in our lives, but the way we use them has changed drastically. They used to be exclusively used by the wealthiest industries and took up hundreds of square feet as well as weighed more than you coul...
Good Battery life, Works well out of the box, Multitouch trackpad, Size, Generally well sized keyboard...
Bad Fingerprint magnet, Limited resolution, No optical drive, Tiny right shift and control keys...
Bottom line Asus makes a bunch of great products and the 1000H, part of the Eee line of computers, is no exception to this rule. One thing the company clearly needs to do is to make it easier for the consumer to choose between its own models. The number of models...
0%
expertreviews.co.uk
Updated:
2016-11-14 19:19:55
Small is beautiful, but bigger is better. With all-day battery life and a decent display, this is the netbook to beat. When the Eee PC appeared last year, it was a diet laptop at a diet price. Everything about it was slimmed down, including its abili...
80%
techadvisor.co.uk
Updated:
2016-11-14 19:19:56
The Asus Eee PC 1000H 80G XP addresses some of the shortcomings of the mini-notebook/netbook genre. Ever since the Eee PC 4G opened up the mini-notebook market last year, Asus has been pumping out different flavours of the Eee, including versions of...
Bottom line Asus Eee 1000H is among the leaders in the mini-notebook market. This model offers a sizable keyboard, a solid screen, and a clean and comfortable layout, just beating out the MSI Wind. Buyers beware, however: Its a device thats roughly the size of...
80%
goodgearguide.com.au
Updated:
2016-11-14 19:19:56
ASUS is the company responsible for starting the sub-$1000 ultraportable notebook craze — netbooks, as theyve been dubbed — but the company is not resting on its laurels. Already weve seen follow-ups to the original Eee PC 701 4G (Lush green), in t...
Good 10in screen, 80GB hard drive, more comfortable to use than previous models, runs slightly faster than previous models...
Bad No Gigabit Ethernet, two-finger scrolling was slow, no fingerprint reader, no expansion slot, no built-in 3G module...
Bottom line The 1000H is the best Eee PC yet. Its got a larger screen and a larger keyboard than its predecessors, its faster and its also got a much larger storage capacity. Its perfect for on-the-go types who want something light and functional to work on...
90%
alphr.com
Updated:
2016-11-14 19:19:56
Another month, another Eee PC, and we reach what must surely be the brand's peak size. The 1000H's 10in screen brings it in line with the MSI Wind U100 and Advent 4211 - in our view the best two mini-laptops so far. But it also makes it the most expens...
Bottom line Yes, it's bigger and dearer than ever, but it's also the most usable and well made Eee PC yet...
83%
techradar.com
Updated:
2016-11-14 19:19:56
The mini-laptop, or Netbook as it has become known, seems to be something of a phenomenon, and no company is capturing the imagination of buyers more than Asus. Its latest update is the Eee PC 1000H (£349 inc VAT), which sports a 10-inch screen and lar...
Good Large, comfortable keyboard and screen, good performance...
Bad Screen and hard drive have an impact on battery life...
Bottom line The mini-laptop, or Netbook as it has become known, seems to be something of a phenomenon, and no company is capturing the imagination of buyers more than Asus. Its latest update is the Eee PC 1000H (£349 inc VAT), which sports a 10-inch screen and lar...
90%
tweaktown.com
Updated:
2016-11-14 19:19:56
Eee PC 1000H is Taiwan’s version of the latest Eee PC launched by ASUS late in 2007. Since then, like a wildfire the Eee PC revolution has burned asunder all competition before it. There is literally no other genré of PC like it. However, that...
Bottom line The Eee PC is sexier, more mature and certainly more endowed than ever before. The features are similar to predecessors, but the performance is much higher with the Intel Atom CPU and chipset. We even managed to install Microsoft Vista, and for thos...
0%
eweek.com
Updated:
2016-11-14 19:19:55
Desktops & NotebooksThere Is a Lot to Like About the Asus Eee PC By John Dodge2009-03-12 Article Views: 3361Article Rating: / 5 Rate This Article:Poor Best Add This Article To: Digg this Del.icio.us Slashdot Y! My Web E-mail Print Furl Goo...
0%
notebookcheck.net
Updated:
2016-11-14 19:19:55
Once, the first Eee PC from Asus, equipped with a 7 inch display, set the long-lasting netbook hype in motion. The netbooks rapidly kept on being perfected. At first, a 9 inch screen provided for a bonus of overview until almost all netbooks were equi...
Good Solid case with good workmanship, UMTS option available, Pleasant to use keyboard, Multitouch touchpad, Bright, rich in contrast display, outdoor suitable, Low warming of the device, Good battery life...
Bad Stiff touchpad keys, Now and again, a too loud fan...
Bottom line Since the initialization of the netbook trend, Asus manages time and again to define the existing staff for other netbook competitors with its models. This applies for the current Eee 1000H with a 10" display, too. The netbook shows itself very agile and...
89%
techreviewsource.com
Updated:
2016-11-14 19:19:55
The Eee PC 1000H Notebook Computer from ASUS is a very small notebook computer, with ultraportability as its biggest selling point. In total, it weighs just two pounds, measures 10.5 by 7.5 by 1.5 inches and features a 10" LCD display that is perfe...
0%
howardchui.com
Updated:
2016-11-14 19:19:55
Here’s the Asus Eee PC 1000h. A 3lb computer that costs around $500. The 1000h comes with a 1.6Ghz Intel Atom processor, 1GB of RAM, 160GB 5400 RPM hard drive, 802.11 draft N, a 6 cell battery and Windows XP Home. There are also versions with 40GB S...
0%
benchmarkreviews.com
Updated:
2016-11-14 19:19:55
Just over a year ago, Asus launched its Eee PC series of notebooks, prompting quick competition and innovation throughout the market. Today Benchmark Reviews looks at one of the newest additions to the Eee family, the Eee PC 1000H 160GB. Like the Eee...
Good Attractive design, Small formfactor, Long battery life, Performance per watt, Solid construction, 160GB hard drive, LED backlit screen, Superior audio quality, Almost fullsized keyboard...
Bad Surface attracts fingerprints, Nonstandard resolution (1024x600), Poor placement of right shift key...
Bottom line Presentation and packaging can have a big impact on perceived quality and overall satisfaction with a product. Every Asus product I come across is packaged very well and the Eee 1000H is no exception. The graphics were printed in full color and each c...
93%
notebookreview.com
Updated:
2016-11-14 19:19:55
The Eee PC 1000H is one of the more popular 10-inch versions of the ASUS Eee PC family of "subnotebooks"...
Good 10” Screen affords a little more screen real estate than the other netbooks, Comes with an 80GB hard drive rather than a sub20GB SSD, Has Bluetooth and 802.11n built in, Stellar build quality, and the added slipcase is a nice touch, Excellen...
Bad At $450, a little more expensive than competitors’ products, Glossy finish is a fingerprint magnet, Hard drive comes preformatted into two 40GB partitions, Slightly larger and heavier than other netbooks due to larger frame.
Bottom line I am thrilled by this little netbook, and based on its specs, price, and reading various reviews of other netbooks on the web, I would go as far as saying that the 1000H might be the best netbook on the market. It offers nearly every feature found on s...
0%
hothardware.com
Updated:
2016-11-14 19:19:56
It has been almost exactly one year since we saw the Asus Eee line of notebooks hit store shelves and it has been quite a year for this little side project from Asus. The original Asus Eee PC lineup, even with its flaws, turned out to be a massive sur...
Bottom line A spot check on todays markets show the Asus Eee PC 1000H model currently selling for $480 on store shelves. For that price, it certainly presents the 1000H as a good value if youre looking for a lightweight, portable, but still work-friendly notebo...
0%
techworld.com
Updated:
2016-11-14 19:19:56
The Asus Eee PC 1000H 80G XP addresses some of the shortcomings of the mini-notebook/netbook genre.Ever since the Eee PC 4G opened up the mini-notebook market last year, Asus has been pumping out different flavours of the Eee, including versions of th...
Bottom line Asus' Eee 1000H is among the leaders in the mini-notebook market. This model offers a sizable keyboard, a solid screen, and a clean and comfortable layout, just beating out the MSI Wind. Buyers beware, however: It's a device that's roughly the size of...
0%
pcworld.com_techhive.com
Updated:
2016-11-14 19:19:56
Ever since the Eee PC 4G opened up the mini-notebook market last year, Asus has been pumping out different flavors of the Eee, including versions of the original with XP and models sporting slightly larger screens and a multitouch pad. With the $460 Ee...
Good Great keyboard and mouse, Big, bright 10inch screen...
Bad Almost the size of an ultraportable...
0%
insidehw.com
Updated:
2016-11-14 19:19:56
When someone mentions Eee PC, people usually visualize small netbook with 7-inch screen diagonal and SSD. If that’s the case also with you than you might be surprised with the fact that Asus offers, at the moment, under its brand name more than ten dif...
0%
Geek.com
Updated:
2016-11-14 19:19:56
Recently we published our review of the Asus Eee PC 1000H, the 10-inch hard drive-equipped netbook. I’ve found myself using the system a lot lately, much more than I expected given my current arsenal of notebooks, and one of the results was this inform...
0%
Techreport.com
Updated:
2016-11-14 19:19:56
The 1000H gets high marks for sporting a healthy amount of fast storage capacity along with a larger keyboard and screen, all without sacrificing too much battery life. If you\'re looking for a netbook that errs a little more on the side of full notebook functionality, the 1000H is the best option currently available...
0%
computershopper.com
Updated:
2016-11-14 19:19:56
Asus launched the “netbook” category—diminutive notebooks primarily intended for on-the-go Web surfing and communication—with its popular Eee PC 4G. That machine offered maximum portability but was severely lacking in power, storage, an...
Good Comfortable keyboard; good battery life; excellent audio; multitouch touch pad; easy access to power-saving options...
Bad Arrow key awkwardly placed; stiff touch-pad buttons; no PCMCIA or ExpressCard slot...
90%
trustedreviews.com
Updated:
2016-11-14 19:19:56
We'll apologise now if you're feeling a little jaded by the netbook craze, though whether it qualifies as a craze anymore is up for debate. Despite Asus' best efforts the endless slew of new Eee PC models and configurations has probably served more to ann...
Bottom line Asus has gone out of its way to make an Eee PC to suit every need and if you're after an everyday mobile computer, the Eee PC 1000H will suit many. Its larger keyboard makes it easier to use for adults, while its greater storage also provides the flexibil...
90%
about.com
Updated:
2016-11-14 19:19:56
The ASUS Eee PC 1000H netbook is fairly large and borders on the size of a traditional ultraportable system. Of course, it has a much lower price tag and features but for a netbook it does quite well. The Windows XP operating system adds to t...
Good Draftn Wireless and Bluetooth Support, Good Battery Life, Windows XP Operating System...
Bad Fairly Large For a Netbook, Right Shift Key in Terrible Location, Larger Screen Has Relatively Low Resolution...
80%
Laptopmag.com
Updated:
2016-11-14 19:19:56
The mini-notebook market has come a long way in a short time. In the past few months, weve seen a trend toward larger and more powerful mini-notebooks with greater storage capacity, higher resolution screens, and more-spacious keyboards than we could...
0%
Laptopmag.com
Updated:
2016-11-14 19:19:56
The most polished ASUS Eee PC yet sports a bigger screen and keyboard along with good productivity performance and battery life.
Good Large 10-inch screen, Spacious keyboard, Solid battery life...
Bad Larger footprint, Relatively expensive...
Bottom line Like a set of Russian nesting dolls, each successive Eee PC from Asus seems like it can encapsulate the previous mini-notebook in its portfolio. The latest, and the largest of these matryoshkas is the Eee PC 1000H, which shares many of the same feature...
80%
Brand Image Product code Product Stock Price from
ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition White ASUS Eee PC 1000H Intel Pentium Mobile N270 Netbook 25.4 cm (10") 1 GB DDR2-SDRAM Windows XP Home Edition White
(show image)
1000H-W023X Eee PC 1000H 0.00
(excl. VAT)
0 (incl. VAT)