location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Q-doc 500 Document Holder

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Q-doc 500 Document Holder
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQDOC500
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399990042
Category:
Card or plastic files/folders used to contain documents.
Document Holders Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Feb 2025 16:23:47
The date of the most recent change of this product data-sheet in Icecat.
EU Declaration of Conformity (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points BakkerElkhuizen Q-doc 500 Document Holder
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Acrylic, Plastic
  • - Transparent
  • - 1 pc(s)
More>>>
Work comfortably in one line.
Work comfortably in one line.

Make the most of the space between your monitor and keyboard and place the Q-doc 500 document holder there. You can place your documents or mobile devices on the storage surface right in front of you. This avoids twisting and tilting of your neck and back down to the documents. The Q-doc 500 guarantees the perfect viewing angle and distance of your documents, and this leads to more efficiency, a healthier posture, and a better well-being at work.
Place documents, books, folders, notes or even a mobile phone on it, and increase with the perfect viewing angle your comfort and efficiency.
Make the most of the space between the screen and the keyboard, and work with a healthy posture in one line.

Ergonomic background
Ergonomic background

Placing documents on the left, right or even directly in front of the keyboard, leads automatically to twisting and bending the neck, and to focus the eyes more often. This puts extra strain on your neck muscles and eyes. This can easily be avoided by placing a document holder between the screen and the keyboard. In this way, you automatically work in one line, because your documents are lying in the perfect viewing angle right in front of you on the inclined surface of the document holder. Your neck and eyes are relieved, and you immediately ensure a much more comfortable and ergonomic screen workplace (source: Van den Heuvel et al. 2007, p. 380.)

Fixed inclination angle.
Fixed inclination angle.

The height at the rear edge of the Q-doc 500 is 180 mm and the inclination angle is 30°. The perfect angle for a relaxed viewing distance according to our natural eyeline. The advantage of a document holder is the short viewing distances between monitor, document, and keyboard, which raises your efficiency at work.

Resource-efficient acrylic.
Resource-efficient acrylic.

The acrylic for this document holder is produced from 100 % recycled materials. Instead of synthetic monomer, 100 % recycled methyl methacrylate monomer is used. This sustainable acrylic can in turn be 100 % recycled and increases therefore the life-cycle of cast acrylic. In addition, the use of raw materials- and the carbon foot-print from sheet production is reduced. This product makes a positive contribution to the environment.

Features
Material
Acrylic, Plastic
Maximum weight capacity
10 kg
Height adjustment
No
Product colour
Transparent
Non-slip surface
No
Made with recycled materials
Yes
Weight & dimensions
Width
500 mm
Depth
280 mm
Weight & dimensions
Height
200 mm
Weight
1.21 kg
Logistics data
Harmonized System (HS) code
83040000
Packaging data
Package width
305 mm
Package depth
420 mm
Package height
130 mm
Package weight
1.79 kg
Quantity per pack
1 pc(s)
Brand Image Product code Product Stock Price from
BakkerElkhuizen Ergocon document holder Transparent BakkerElkhuizen Ergocon document holder Transparent
(show image)
BNECON520 Ergocon 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Q-doc 515 Document Holder BakkerElkhuizen Q-doc 515 Document Holder
(show image)
BNEQDOC515 Q-doc 515 Document Holder 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Ergo-510 document holder Transparent BakkerElkhuizen Ergo-510 document holder Transparent
(show image)
BNE510 Ergo-510 0.00
(excl. VAT)
0 (incl. VAT)
BakkerElkhuizen Q-doc 415 Document Holder BakkerElkhuizen Q-doc 415 Document Holder
(show image)
BNEQDOC415 Q-doc 415 Document Holder 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)