location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-1730W VIDEO PROJECTOR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson EB-1730W VIDEO PROJECTOR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H271040
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-1730W VIDEO PROJECTOR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 3000 ANSI lumens
  • - Lamp
  • - WXGA (1280x800) 2000:1
  • - Number of colours: 16.78 million colours
  • - Focus: Manual Zoom capability
  • - 1 W
  • - 243 W
More>>>
Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Number of colours
16.78 million colours
Uniformity
89%
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, horizontal
60°
Keystone correction, vertical
60°
Light source
Light source type *
Lamp
Lamp type
UHE
Lamp power
170 W
Lens system
Focus *
Manual
Focal length range
16.00 - 19.00 mm
Zoom capability
Yes
Zoom type
Manual
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
2
Microphone in
Yes
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
Features
Noise level *
30 dB
Country of origin
China
Multimedia
RMS rated power
1 W
Multimedia
Number of built-in speakers
1
Power
Power consumption (typical) *
243 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
1.7 kg
Package width
360 mm
Package depth
485 mm
Package height
195 mm
Package weight
4.52 kg
Packaging content
Remote control included *
Yes
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
40 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
2.1 m
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
60 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
2.1 m
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
284 x 202 x 65 mm
Power requirements
100-240V AC±10%, 50/60Hz
Lens system
3LCD
Tilt angle range
0 - 12°
Lens focal range
1.60 - 1.74
Brand Image Product code Product Stock Price from
Epson EB-1735W VIDEO PROJECTOR Epson EB-1735W VIDEO PROJECTOR
(show image)
V11H270040 Epson EB-1735W VIDEO PROJECTOR 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-1725 VIDEO PROJECTOR Epson EB-1725 VIDEO PROJECTOR
(show image)
V11H268040 Epson EB-1725 VIDEO PROJECTOR 0.00
(excl. VAT)
0 (incl. VAT)