location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC-1100HYY ink cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC-1100HYY Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-1100HYY show
Show alternative article codes used in the online market place
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 399640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:28:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC-1100HYY ink cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Yellow
  • - Supply type: Single pack
  • - Colour ink type: Pigment-based ink
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
DCP-6690CW MFC-5890CN MFC-5895CW MFC-6490CW MFC-6890CDW
Quantity per pack *
1 pc(s)
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Yellow
Supply type *
Single pack
Features
Colour
Yes
Weight & dimensions
Width
12 mm
Depth
74 mm
Height
93 mm
Packaging data
Package dimensions (WxDxH)
86 x 26 x 123 mm
Package weight
70 g
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Greenman B1100Y ink cartridge 1 pc(s) Yellow Greenman B1100Y ink cartridge 1 pc(s) Yellow
(show image)
B1100Y B1100Y 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B1100M ink cartridge 1 pc(s) Magenta Greenman B1100M ink cartridge 1 pc(s) Magenta
(show image)
B1100M B1100M 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B1100C ink cartridge 1 pc(s) Cyan Greenman B1100C ink cartridge 1 pc(s) Cyan
(show image)
B1100C B1100C 0.00
(excl. VAT)
0 (incl. VAT)
Greenman B1100B ink cartridge 1 pc(s) Black Greenman B1100B ink cartridge 1 pc(s) Black
(show image)
B1100B B1100B 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100Y Yellow Blister Pack ink cartridge Original Brother LC-1100Y Yellow Blister Pack ink cartridge Original
(show image)
LC-1100YBPDR LC-1100Y Yellow Ink Cartridge Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100BKBP Blister Pack ink cartridge 2 pc(s) Original Black Brother LC-1100BKBP Blister Pack ink cartridge 2 pc(s) Original Black
(show image)
LC-1100BKBP LC-1100BKBP Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100Y Yellow Blister Pack ink cartridge Original Brother LC-1100Y Yellow Blister Pack ink cartridge Original
(show image)
LC-1100YBP LC-1100Y Yellow Ink Cartridge Blister Pack 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100BK Black ink cartridge 1 pc(s) Original Brother LC-1100BK Black ink cartridge 1 pc(s) Original
(show image)
LC-1100BK LC-1100BK Black Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100C ink cartridge 1 pc(s) Original Cyan Brother LC-1100C ink cartridge 1 pc(s) Original Cyan
(show image)
LC-1100C LC-1100C 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-1100M ink cartridge 1 pc(s) Original Magenta Brother LC-1100M ink cartridge 1 pc(s) Original Magenta
(show image)
LC-1100M LC-1100M 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 2 distributor(s)