location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Panda Antivirus Pro 2009, NL, 3 users, 1 Year Antivirus security Dutch 3 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panda Check ‘Panda’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Antivirus Pro 2009, NL, 3 users, 1 Year
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q12AP09
Category:
Computer programs that protect computer systems, files and software from computer viruses, etc.
Security Software Check ‘Panda’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panda: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 181399
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2023 15:11:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Panda Antivirus Pro 2009, NL, 3 users, 1 Year Antivirus security Dutch 3 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Antivirus security
  • - Software type: Box
  • - 3 license(s)
  • - 1 year(s)
  • - Dutch
  • - Minimum storage drive space: 230 MB
  • - Minimum RAM: 128 MB
More>>>
License
Type *
Antivirus security
Software type *
Box
Language version
Dutch
License quantity *
3 license(s)
License term in years *
1 year(s)
Features
Platform
PC
Features
Media types supported
CD
System requirements
Minimum storage drive space
230 MB
Minimum RAM
128 MB
Minimum processor
Intel Pentium 150 MHz
Minimum system requirements
IE 6.0 CD-ROM
Other features
Compatible operating systems
Windows Vista 32/64 bit Windows XP 32/64 bit