location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AcuLaser C9200N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson AcuLaser C9200N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA15011BZ
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 156133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AcuLaser C9200N
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 2400 DPI
  • - A3 26 ppm
  • - Duplex printing
  • - LCD
  • - Maximum duty cycle: 150000 pages per month
  • - Total input capacity: 350 sheets Total output capacity: 500 sheets
  • - Internal memory: 256 MB 600 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
26 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 2400 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Time to first page (black, normal)
8.1 s
Time to first page (colour, normal)
11.4 s
Features
Maximum duty cycle *
150000 pages per month
Country of origin
China
Input & output capacity
Total input capacity *
350 sheets
Total output capacity *
500 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
1850 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
ISO A-series sizes (A0...A9) *
A3, A4, A5
ISO B-series sizes (B0...B9)
B4, B5
Non-ISO print media sizes
Letter
Envelopes sizes
C5, C6, DL
Network
Network ready
Yes
Performance
Internal memory *
256 MB
Maximum internal memory
768 MB
Processor frequency
600 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
40 dB
Design
Display
LCD
Certification
EMC Directive 2004/108/EC, EN 55022 Class B, EN 55024, EN 61000-3-2, EN 61000-3-3, GOST-R (CISPR 22), EN60950-1, EN60825-1 GOST-R (IEC60950-1, IEC60825-1)
Power
Power consumption (standby)
146 W
Power consumption (PowerSave)
11 W
Power consumption (off)
0 W
Weight & dimensions
Weight
49.5 kg
Dimensions (WxDxH)
823 x 608 x 477 mm
Packaging data
Package width
700 mm
Package depth
1060 mm
Package height
630 mm
Package weight
72.9 kg
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
78 cm
Products per pallet layer
1 pc(s)
Products per pallet
1 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
78 cm
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
1 pc(s)
Other features
Mac compatibility
Yes
Standard media sizes
DIN A3
Power requirements
220-240 V: 50 Hz/60 Hz, 8.0A
Power consumption (active)
576 W
Compatible operating systems
- Microsoft Windows 2000 / XP / Server 2003 / Vista / XP x64 Edition / Server 2003 x64 Edition / Vista x64 Edition - Mac OS 10.3.9 +
Emulations
PCL6, PCL5c, ESC/Page, ESC/P2, ESC/Page-Colour, PostScript 3
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)