location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG KP235 81 g Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KP235
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ADEUBL
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136072
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG KP235 81 g Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blue
  • - 96 x 64 pixels
  • - Bluetooth
More>>>
Design
Product colour *
Blue
Display
Display resolution *
96 x 64 pixels
Display type
TFT
Panel type
TFT
Display number of colours
65536 colours
Memory
Flash card support *
No
Internal memory
5 MB
Camera
Rear camera resolution
640 x 480 pixels
Rear camera *
Yes
Data transmission
Infrared data port
No
Bluetooth *
Yes
Audio
Ringer type
Polyphonic
FM radio *
No
Polyphonic rings quantity
32
Power
Talk time (2G) *
3.5 h
Standby time (2G) *
384 h
Weight & dimensions
Weight *
81 g
Width
46.5 mm
Depth
89 mm
Height
17.9 mm
Phone features
Vibrating alert
Yes
Form factor *
Clamshell
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:57:46
Uk has collected 2 expert reviews for LG KP235 81 g Blue and the average expert rating is 52 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
52%
Source Review comments Score
Phones.com
Updated:
2011-10-03 22:57:46
The LG KP235 is a simple and straight-forward phone aimed toward people looking for a no-frills phone that has the basic functionality. It is a flip model cell phone which is quite cheap but has an attractive external display. It is a dual-band GSM pho...
Good VGA camera, Bluetooth 2.0, Attractive, External screen, Java MIDP 2.0, Value for money...
Bad Dualband only, Poor camera, microphone...
64%
Brand Image Product code Product Stock Price from
LG KS360 111.5 g Blue LG KS360 111.5 g Blue
(show image)
KS360BLUE KS360 0.00
(excl. VAT)
0 (incl. VAT)