location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS Eee PC 4G, Lush Green Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Eee PC 4G, Lush Green
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EEEPC4G-GR024
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 307779
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:51:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS Eee PC 4G, Lush Green Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Green
  • - Intel® Celeron® M 0.9 GHz
  • - 17.8 cm (7") 800 x 480 pixels 5:4
  • - 0.5 GB
  • - Lithium-Ion (Li-Ion)
More>>>
Design
Product type *
Netbook
Product colour *
Green
Display
Display diagonal *
17.8 cm (7")
Display resolution *
800 x 480 pixels
HD type
Not supported
Native aspect ratio
5:4
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Celeron® M
Processor frequency *
0.9 GHz
Memory
Internal memory *
0.5 GB
Storage
HDD capacity
4 GB
Card reader integrated
No
Camera
Front camera
No
Ports & interfaces
USB 2.0 ports quantity *
3
Headphone outputs
1
Microphone in
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Power
DC-in jack
Yes
Weight & dimensions
Weight *
920 g
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 01:23:26
Uk has collected 2 expert reviews for ASUS Eee PC 4G, Lush Green Intel® Celeron® M Netbook 17.8 cm (7") 0.5 GB and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%