location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG M1994D-PZ computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M1994D-PZ
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1994D-PZ show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 197313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG M1994D-PZ computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels 16:10
  • - 5 ms 300 cd/m²
  • - 48 W
More>>>
Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.282 x 0.282 mm
Horizontal scan range
30 - 83 kHz
Vertical scan range
56 - 75 Hz
Colour gamut standard
sRGB
Multimedia
RMS rated power
6 W
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDMI ports quantity
2
Headphone connectivity
3.5 mm
Ports & interfaces
PC Audio in
Yes
HDCP
Yes
SCART ports quantity
2
Component video (YPbPr/YCbCr) in
1
Ergonomics
Panel mounting interface
100 x 100 mm
Tilt angle range
-5 - 15°
Plug and Play
Yes
Power
Power consumption (typical) *
48 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (with stand)
456 mm
Depth (with stand)
87 mm
Height (with stand)
394 mm
Weight (with stand)
4.3 kg
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
Yes
Compliance industry standards
DDC 2B
Brand Image Product code Product Stock Price from
LG M2294D-PZ computer monitor 55.9 cm (22") 1680 x 1050 pixels HD Black LG M2294D-PZ computer monitor 55.9 cm (22") 1680 x 1050 pixels HD Black
(show image)
M2294D-PZ M2294D-PZ 0.00
(excl. VAT)
0 (incl. VAT)