location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 19" Multi function monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
19" Multi function monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
M1994D
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110859
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 19" Multi function monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1440 x 900 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - 55 W
More>>>
Display
Display diagonal *
48.3 cm (19")
Display resolution *
1440 x 900 pixels
Native aspect ratio *
16:10
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
5 ms
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
160°
Pixel pitch
0.243 x 0.243 mm
Digital horizontal frequency
30 - 83 kHz
Digital vertical frequency
56 - 75 Hz
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Audio input
Yes
Audio output
Yes
PC Audio in
Yes
AC (power) in
Yes
Ergonomics
Tilt angle range
-5 - 15°
Plug and Play
Yes
Power
Power consumption (typical) *
55 W
Power
Power consumption (standby) *
1 W
Power consumption (off)
1 W
Power consumption (PowerSave)
1 W
Weight & dimensions
Width (with stand)
455.5 mm
Depth (with stand)
394.2 mm
Height (with stand)
87 mm
Weight (with stand)
4.3 kg
Width (without stand)
455.5 mm
Depth (without stand)
362.2 mm
Height (without stand)
87 mm
Weight (without stand)
4.14 kg
Stand weight
0.16 g
Packaging data
Package width
503 mm
Package depth
140 mm
Package height
427 mm
Package weight
1.6 kg
Other features
TV tuner integrated
Yes
Package dimensions (WxDxH)
503 x 140 x 427 mm
Dimensions (W x D x H) (imperial)
454.7 x 363.2 x 86.4 mm (17.9 x 14.3 x 3.4")
Box depth (imperial)
14 cm (5.5")
Box height (imperial)
42.7 cm (16.8")
Box width (imperial)
50.3 cm (19.8")
Maximum analog resolution
1680 x 1050 pixels
Maximum digital resolution
1680 x 1050 pixels
Package weight (imperial)
1.59 kg (3.5 lbs)
Brand Image Product code Product Stock Price from
LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black LG M2094D Multi Function Monitor computer monitor 50.8 cm (20") 1680 x 1050 pixels Black
(show image)
M2094D M2094D Multi Function Monitor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)