location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP W2072a computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W2072a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B5M13AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP W2072a computer monitor 50.8 cm (20") 1600 x 900 pixels LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 50.8 cm (20") LED TN+Film
  • - 1600 x 900 pixels 16:9
  • - 5 ms 200 cd/m² 600:1
  • - 20 W
More>>>
Display
Display diagonal *
50.8 cm (20")
Display resolution *
1600 x 900 pixels
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
TN+Film
Touchscreen *
No
Display brightness (typical)
200 cd/m²
Response time *
5 ms
Supported graphics resolutions
720 x 400, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
600:1
Contrast ratio (dynamic)
3000000:1
Viewing angle, horizontal
90°
Viewing angle, vertical
50°
Display number of colours *
16.78 million colours
Pixel pitch
0.277 x 0.277 mm
Horizontal scan range
24 - 83 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
44.3 cm
Viewable size, vertical
24.9 cm
3D
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
Yes
Ports & interfaces
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 19°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, Dutch, English, Spanish, French, Italian, Japanese, Portuguese
Power
Power consumption (typical) *
20 W
Power consumption (standby) *
0.5 W
AC input voltage
95 - 265 V
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (without stand)
477.3 mm
Depth (without stand)
170 mm
Height (without stand)
356.6 mm
Weight (without stand)
3.5 kg
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Other features
Country of origin
China
Display
LED
TV tuner integrated
No
Thin Client
Thin client installed
No
Country Distributor
Polska 1 distributor(s)