location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP BladeSystem bc2800 2.3 GHz Windows Vista Business Black, Silver TL-66

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BladeSystem bc2800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AR158AW#ABB
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87201
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP BladeSystem bc2800 2.3 GHz Windows Vista Business Black, Silver TL-66
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Turion X2 Dual-Core TL-66 2.3 GHz
  • - 4 GB 800 MHz
  • - 160 GB
  • - Windows Vista Business
More>>>
Processor
Processor frequency *
2.3 GHz
Processor family
AMD Turion X2 Dual-Core
Processor model
TL-66
L2 cache
1 MB
Memory
Internal memory *
4 GB
Memory clock speed
800 MHz
Maximum internal memory
8 GB
Storage
Total storage capacity *
160 GB
HDD speed
7200 RPM
Card reader integrated
No
Graphics
On-board graphics card *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
2
Design
Product colour *
Black, Silver
Display
Display included *
No
Software
Operating system installed *
Windows Vista Business
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Certificates
Country of origin
China
Other features
Dimensions (WxDxH)
20.3 x 393.7 x 119.4 mm
Graphics card
Radeon X1250
Graphics card family
ATI
Operating system version
32
HDD interface
Serial ATA