location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP POS USB Keyboard with Magnetic Stripe Reader

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POS USB Keyboard with Magnetic Stripe Reader
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FK218AA#ABB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962326657 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 538388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 17:20:01
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP POS USB Keyboard with Magnetic Stripe Reader
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - QWERTY
  • - Full-size (100%) Numeric keypad Touchpad
  • - Black
  • - 1 pc(s)
More>>>
Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Pointing device *
Touchpad
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keyboard number of keys
106
Programmable hot keys
Yes
Purpose
PC/Server
Magnetic card reader
Yes
Country of origin
China
Design
Keyboard style
Straight
Product colour *
Black
LED indicators
Yes
HP segment
Business
Features
Cable length
1.8 m
Plug and Play
Yes
Power
Power source type *
USB
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
USB required
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Sustainability
Compliance certificates
RoHS
Brand-specific features
HP GTIN (EAN/UPC) with options
(AB9) 885631940709; (ABB) 884962326657; (ABD) 884962256725; (ABE) 884420125112; (ABF) 884420125167; (ABH) 884962244593; (ABN) 884420125198; (ABS) 884420125136; (ABU) 884420125129; (ABV) 885631940648; (ABX) 884420125143; (ABY) 884420125204; (ABZ) 884420125174; (AC0) 884420125150; (ACB) 885631940662; (AKC) 885631940686; (AKR) 885631940679
HP GTIN (EAN/UPC)
885631940709, 884962326657, 884962256725, 884420125112, 884420125167, 884962244593, 884420125198, 884420125136, 884420125129, 885631940648, 884420125143, 884420125204, 884420125174, 884420125150, 885631940662, 885631940686, 885631940679
Weight & dimensions
Keyboard dimensions (WxDxH)
360 x 198 x 38 mm
Keyboard weight
1.4 kg
Weight
1.4 kg
Packaging content
Number of products included *
1 pc(s)
User guide
Yes
Other features
Built-in touchpad
Yes
Internal
No
Depth
198 mm
Height
38 mm
Width
360 mm
Size (imperial)
36.1 cm (14.2")
Weight (imperial)
1.41 kg (3.1 lbs)
Logistics data
Harmonized System (HS) code
84716060
Products per master (outer) case
12 pc(s)
Products per pallet
288 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
4 pc(s)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Danmark 1 distributor(s)