location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WN483AA Black 1.1 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WN483AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WN483AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 20:15:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP WN483AA Black 1.1 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.1 W Black
  • - 180 - 20000 Hz 78 dB
  • - Wired
  • - 1 pc(s)
More>>>
Loudspeakers
Audio output channels
1.0 channels
Number of drivers
1
Driver diameter
4 cm
Audio
RMS rated power *
1.1 W
Frequency range
180 - 20000 Hz
Signal-to-Noise Ratio (SNR)
78 dB
Ports & interfaces
Connectivity technology *
Wired
USB 2.0 ports quantity
1
Design
Product colour *
Black
LED indicators
Yes
Performance
Recommended usage *
PC
Power
Power source type
USB
Weight & dimensions
Weight *
198 g
Packaging content
Quantity per pack
1 pc(s)
Logistics data
Country of origin
China
Other features
Minimum system requirements
USB 1.1 or 2.0 ports; Microsoft Windows XP/Vista/7
Country Distributor
Polska 1 distributor(s)