location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H4R81AA mouse Ambidextrous Bluetooth Laser 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H4R81AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H4R81AA#ABB
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Feb 2020 19:48:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP H4R81AA mouse Ambidextrous Bluetooth Laser 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 1600 DPI
  • - Ambidextrous Bluetooth
  • - Scroll type: Touch Buttons quantity: 3
  • - Power source: Batteries
More>>>
Mouse
Number of scroll wheels
1
Connectivity technology *
Wireless
Device interface *
Bluetooth
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Scroll type *
Touch
Scroll
Yes
Buttons quantity *
3
Design
Form factor *
Ambidextrous
Surface coloration
Image
Ergonomics
Plug and Play
Yes
Power
Power source *
Batteries
System requirements
Windows operating systems supported
Yes
Packaging content
User guide
Yes
Other features
Number of products included
1 pc(s)
Logistics data
Country of origin
China
Source Testseek summary Average rating
Reviews
Updated:
2013-09-27 12:38:36
Uk has collected 2 expert reviews for HP H4R81AA mouse Ambidextrous Bluetooth Laser 1600 DPI and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
computershopper.com
Updated:
2013-09-27 12:38:36
Design & Features On the ladder of complicated computing tasks, pairing a Bluetooth mouse with your computer probably belongs somewhere close to the bottom rung, just above changing your desktop wallpaper. But if you happen to own one of the few rece...
Good NFC chip simplifies pairing (if you have an NFC-equipped device), Build quality is solid, Nine-month rated battery life...
Bad Few PCs have NFC chips, Battery replacement is tricky...
Bottom line HP’s Touch to Pair Mouse is a solid Bluetooth travel mouse that makes connecting with NFC-equipped devices dead-simple...
80%
pcmag.com
Updated:
2013-09-27 12:38:36
HP's newest mouse, the HP Touch-to-Pair Mouse, adds a feature new to the world of Bluetooth connected mice, as the world's first Bluetooth mouse equipped with near-field communication (NFC) technology. While it's not a feature everyone will be after just...
Good NFC adds easy-peasy pairing to a solid Bluetooth mouse. Reuses a tried and true design.
Bad Windows only. NFC isn't widely available...
Bottom line If you've been dying to play around with the NFC sensor on your new PC, the HP Touch-to-Pair Mouse is the one to get...
80%