location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 5-Port 10/100Mbps Desktop Network Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
5-Port 10/100Mbps Desktop Network Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-SF1005D V1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0845973020064 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 471729
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 5-Port 10/100Mbps Desktop Network Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Basic switching RJ-45 Ethernet ports quantity: 5
  • - 100BASE-TX, 10BASE-T
  • - MAC address table: 1000 entries Switching capacity: 1 Gbit/s
  • - DC Power supply included
More>>>
Management features
Switch type *
Unmanaged
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
5
Basic switching RJ-45 Ethernet ports type *
Fast Ethernet (10/100)
Power connector
DC-in jack
Network
Networking standards *
IEEE 802.3u, IEEE 802.3x
10G support *
No
Copper ethernet cabling technology
100BASE-TX, 10BASE-T
Full duplex
Yes
Auto MDI/MDI-X
Yes
Data transmission
Supported data transfer rates
10/100 Mbps
Switching capacity *
1 Gbit/s
MAC address table *
1000 entries
Store-and-forward
Yes
Maximum data transfer rate
0.1 Gbit/s
Protocols
Supported network protocols
CSMA/CD, TCP/IP
Design
Rack mounting *
No
Stackable *
No
Product colour
White
Power
Power source *
DC
Power supply included *
Yes
Input current
0.6 A
Input voltage
5 V
Power consumption (max)
1.48 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Other features
Connectivity LEDs
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Heat dissipation
6.38 BTU/h
Weight & dimensions
Width
103.5 mm
Depth
69.5 mm
Height
22 mm
Packaging data
Package width
108 mm
Package depth
91 mm
Package height
85 mm
Certificates
Certification
FCC, CE, RoHS
Logistics data
Harmonized System (HS) code
85176990