location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Panasonic DMW-BLA13E camera/camcorder battery Lithium-Ion (Li-Ion) 1320 mAh

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Panasonic Check ‘Panasonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DMW-BLA13E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DMW-BLA13E
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Panasonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Dec 2023 13:24:31
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Brand Image Product code Product Stock Price from
Panasonic

Panasonic VW-VBG260E-K Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion) 2640 mAh
(show image)
141645 VW-VBG260E-K Lithium-ion Camcorder Battery 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic CGA-S002 Lithium-Ion (Li-Ion) 680 mAh
(show image)
631797 CGA-S002 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic CGA-DU21 Lithium-Ion (Li-Ion) 2040 mAh
(show image)
507925 CGA-DU21 0.00
(excl. VAT)
0 (incl. VAT)
Panasonic

Panasonic VW-VBJ10 Lithium-ion Camcorder Battery Lithium-Ion (Li-Ion)
(show image)
152278 VW-VBJ10 Lithium-ion Camcorder Battery 0.00
(excl. VAT)
0 (incl. VAT)