location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Keyboard and Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Keyboard and Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QY449AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111191328 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 765984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2017
Product end of life date
Bullet Points HP Wireless Keyboard and Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home
  • - RF Wireless
  • - Full-size (100%) Numeric keypad
  • - Mouse included
  • - Black
More>>>
Keyboard
Recommended usage *
Home
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Country of origin
China
Design
Backlight *
No
Keyboard style
Straight
Full-size keyboard
Yes
Wrist rest
No
Product colour *
Black
Surface coloration
Monochromatic
Features
Card reader integrated
No
Plug and Play
Yes
Power
Power source type *
Battery
Mouse
Mouse included *
Yes
Mouse
Movement detection technology
Laser
Movement resolution
1000 DPI
Buttons quantity
3
Scroll
Yes
Scroll type
Wheel
Number of scroll wheels
1
System requirements
USB required
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
460.3 x 164.3 x 27.87 mm
Keyboard weight
880 g
Mouse dimensions (WxDxH)
62.9 x 115 x 37 mm
Mouse weight
67 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver dimensions (WxDxH)
18.4 x 45.5 x 8.4 mm
Receiver weight
5.9 g
Batteries included
Yes
Other features
Internal
No
Source Review comments Score
techradar.com
Updated:
2017-05-01 05:09:10
Trackpads on laptops are all well and good for day-to-day computing, but they can be awkward and uncomfortable to use for some tasks. The HP 2.4GHz Wireless Laser Mobile Mouse is a small mouse that has been designed to be as easy to use as a normal deskto...
Good Compact, Comfortable, Two buttons on each side, Responsive, Works on a variety of surfaces...
Bad Feels a bit lightweight and cheap, Superior models...
Bottom line The HP 2.4GHz Wireless Laser Mobile Mouse isn't the most comfortable of mice to use, and the Logitech Anywhere Mouse MX remains the best small portable mouse...
60%
expertreviews.co.uk
Updated:
2017-05-01 05:09:10
Given its budget appearance, we were somewhat surprised to discover the relatively high price of HP’s unimaginatively-named 2.4GHz Wireless Keyboard and Mouse desktop set. The design is very basic and somewhat old-fashioned, and there isn’t a single sh...
Bottom line The unrealistically high price is the killer blow for this unremarkable keyboard and mouse set...
40%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)