location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 Port PCI Express eSATA II Controller Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Port PCI Express eSATA II Controller Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PEXESATA1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030830409 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Ports & interfaces
Host interface *
PCIe
Features
Chipset
SiI 3531ACNU
Weight & dimensions
Width
120 mm
Depth
102 mm
Height
20 mm
Packaging data
Package width
140 mm
Package depth
175 mm
Package height
30 mm
Logistics data
Case or master carton quantity
80 pc(s)
Other features
Data transfer rate
3000 Mbit/s
Data transfer rate
3 Gbit/s
Ports quantity
1
I/O ports
External: 1x eSATA plug Internal: 1x SATA plug
Compatible operating systems
Windows 2000/XP/Vista.
Quantity per box
80 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 2 Port Flush Mount ExpressCard 54mm eSATA II Controller Adapter Card StarTech.com 2 Port Flush Mount ExpressCard 54mm eSATA II Controller Adapter Card
(show image)
ECESATA254F 2 Port Flush Mount ExpressCard 54mm eSATA II Controller Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket StarTech.com 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket
(show image)
PCIESATA2I 1 Port eSATA + 1 Port SATA PCI SATA Controller Card w/ LP Bracket 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 1 Port eSATA + 1 Port SATA II PCI Express SATA Controller Card StarTech.com 1 Port eSATA + 1 Port SATA II PCI Express SATA Controller Card
(show image)
PEXESATA2I 1 Port eSATA + 1 Port SATA II PCI Express SATA Controller Card 0.00
(excl. VAT)
0 (incl. VAT)