location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo R2880 photo printer Inkjet 5760 x 1440 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stylus Photo R2880
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CA16201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343867857 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2020 17:54:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus Photo R2880 photo printer Inkjet 5760 x 1440 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 5760 x 1440 DPI
  • - Inkjet
  • - USB port
More>>>
Printing
Print technology *
Inkjet
Maximum resolution *
5760 x 1440 DPI
Features
Market positioning *
Home & office
Paper handling
Paper tray media types
Glossy paper, Photo paper
Non-ISO print media sizes
Legal, Letter
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
51 dB
Weight & dimensions
Weight
12.2 kg
Packaging data
Bundled software
Epson Print CD software
Other features
Dimensions (WxDxH)
617.2 x 322.5 x 213.3 mm
Connectivity technology
Wired
Power requirements
120 VAC
Mac compatibility
Yes
Compatible operating systems
Windows Vista, XP Professional x64, XP, and 2000 Mac OS X 10.3.9, 10.4.x – 10.5.x
Source Testseek summary Average rating
Reviews
Updated:
2011-08-14 07:09:08
Uk has collected 37 expert reviews for Epson Stylus Photo R2880 photo printer Inkjet 5760 x 1440 DPI and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
macworld.co.uk
Updated:
2011-08-14 07:09:07
If the Stylus Photo Pro 1400 is a great option for budget-conscious buyers then it’s big, bad brother is almost the polar opposite. At a shade over £700, it’s the most expensive printer in this test by miles, but boy, do you get what you pay for. The...
Good Excellent picture quality; small footprint; easy to set up and use; good range of media input options, including roll paper adaptor; pigment-based inks...
Bad You still have to swap out matte black and photo black ink tanks; limited connectivity options; default settings can leave your prints looking a little dark...
100%
trustedreviews.com
Updated:
2011-08-14 07:09:07
If the numbers of ink colours manufacturers build into their high-end photo printers goes on increasing, there’ll be one for every conceivable colour before long. If you don't believe us, witness the Epson Stylus Photo R2880 and its new UltraChr...
Bottom line This printer is intended primarily for printing photos at the semi-professional and even professional levels, so plain paper print is very definitely a secondary function. Epson doesn't even quote print speeds for black or colour plain paper print. Printi...
90%
techadvisor.co.uk
Updated:
2011-08-14 07:09:07
Product Code: C11CA16305 No large format photo printer is easy to use - but the Epson Stylus Photo R2880 is more simple than most. The Epson Stylus Photo R2880 also has a clear edge in speed. Our test print of colour patches was output in a little o...
Bottom line Overall, the Epson Stylus Photo R2880 is a superb photo printer - if your budget can stretch to it. Karl Hodge Lowest online price: ££532.48 Buy it now: click here...
80%
macworld.co.uk
Updated:
2011-08-14 07:09:07
The two most expensive printers in this round-up, the Epson Stylus Photo R2880 and the Canon Pixma Pro9500 MK II, are about neck and neck in terms of quality output. But, if we were going with our gut, we might just pick the Epson over the Canon. No p...
Good Fast for its class, pleasingly realistic results on photo stock, easy to use, Ultrachrome K3 system...
Bad Need to swap inks, lack of definition in fine art prints...
80%
expertreviews.co.uk
Updated:
2011-08-14 07:09:07
Although externally identical to the Stylus Photo R1900, the Stylus Photo R2880 isnt quite the same inside. Epson has tweaked the print engine to make it even better-suited to photo printing. The difference lies in its inks. The R2880 uses eight di...
80%
practicalphotography.com
Updated:
2011-08-14 07:09:07
The Epson Stylus Photo R2880 is a large A3 printer offering lab-quality results...
80%
alphr.com
Updated:
2011-08-14 07:09:07
Epson printers have a strong reputation among photographers, and that's likely to continue with the latest in the A3 Stylus Photo range. The R2880 is Epson's flagship professional photo printer, with an eight-colour print engine that includes three dif...
Bottom line A top quality professional A3 printer, and the price isn't bad either...
83%
techradar.com
Updated:
2011-08-14 07:09:07
Refilling the Epson Stylus Photo R2880 A3+ printer will set you back £90 a time. But some things are worth it. The print quality of this high-end photo printer is very good indeed.Epson has a great reputation when it comes to printing excellence and pa...
Good Superb print quality, Great colours, Well built...
Bad Expensive...
90%
EISA.eu
Updated:
2011-08-14 07:09:07
The print quality produced by the Epson Stylus Photo R2880 is superb, especially when it is combined with Epson photo papers. A3+ prints from the Stylus R2880 are extremely detailed, and even the subtlest colour changes are rendered smoothly and gradu...
0%
photo-i.co.uk
Updated:
2011-08-14 07:09:08
The Epson Stylus Photo R2880 A3 review Its now six years to the day that we launched photo-i with an exclusive review of the Epson Stylus SP2100 pigment ink printer (2200 for North America). At the time the SP2100 was a giant leap forward for...
Good Print life, Print colours, Monochrome printing, CD/DVD printing...
Bottom line Well here we are at the end of yet another printer review, so is this printer going to set new standards for future printers? Over the last six years or more years we have witnessed some exciting digital printing technology, most of this has originate...
0%
photoreview.com.au
Updated:
2011-11-04 14:27:31
Epsons Stylus Photo R2880, the long-awaited replacement for the popular R2400 model, boasts a new ink set and some technological advances that should please its target market. But, although it provides some welcome advances over its predecessor, the m...
80%
goodgearguide.com.au
Updated:
2011-11-04 14:27:34
The Epson Stylus Photo R2880 has emerged as the new standard for high quality photo reproduction. With a relatively low initial price point and decent consumable efficiency, the R2880 is a must-have for any semi-professional photographer looking to pri...
Good Fantastic photo printing, great build quality, A3+ media capability...
Bad No Ethernet, awkward manual roll feeding The Final Word The Epson Stylus Photo R2880 has emerged as the new standard for high quality photo reproduction. With a relatively low initial price point and decent consumable efficiency, the R2880 is a must-ha...
Bottom line The Epson Stylus Photo R2880 has emerged as the new standard for high quality photo reproduction. With a relatively low initial price point and decent consumable efficiency, the R2880 is a must-have for any semi-professional photographer looking to pri...
90%
techreviewsource.com
Updated:
2011-08-14 07:09:07
The Epson Stylus Photo R2880 is a new professional photo printer on the market from the printer giant, Epson. It prints professional quality photo prints at a size up to 13 x 19-inches or even on a roll. While the price tag may seem expensive to t...
Good Stunning color & grayscale printing, Large paper sizes supported, Very fast printing, Many individual ink colors...
Bad Switching between black inks uses ink...
100%
pcmag.com
Updated:
2011-08-14 07:09:07
If the only thing the Epson Stylus Photo R2880 ($799.99 direct) had going for it was that it prints professional-quality photos and graphics, that would be enough to make it attractive. But it's also surprisingly fast, prints on a variety of fine ar...
Good Fast. Impressively high-quality photos and graphics. Maximum 13- by 19-inch cut paper size. Fine arts papers available.
Bad Needs different black ink cartridges for matte and glossy paper.
Bottom line Suitable for both serious amateurs and professional photographers and graphic artists, the Epson Stylus Photo R2880 delivers great-looking output at fast speed...
90%
maclife.com
Updated:
2011-08-14 07:09:07
The R2880 churns out stunning prints at a good price.There’s good and bad news about Epson’s wide-carriage Stylus Photo R2880, successor to the four-year-old Stylus Photo R2400. First, the good: It’s more robust than the R2400 and puts o...
Good Superb print quality. Whisper-quiet. Very fast. Reasonable ink cost per print.
Bad Black cartridges need to be swapped when switching paper types. 11ml cartridge capacity requires frequent changes when outputting large prints.
Bottom line The Stylus Photo R2880 may not have the large-capacity cartridges and no-swap blacks that Epson aficionados were hoping for, but if you’re ready for a new printer that can deliver breathtakingly beautiful images at a reasonable cost, this is the one...
100%
macnews.com
Updated:
2011-08-14 07:09:07
Epson’s new 13-inch Stylus Photo R2880 printer (replacing the Epson 2400) incorporates print technologies that include a new printhead using an ink-repellent coating to improve ink dot placement. Its new UltraChrome K3 inkset and Radiance te...
90%
electronicsme.com
Updated:
2011-08-14 07:09:07
If you are looking for a photo printer that can handle more than just your standard photo printing sizes, then you may want to check out the Epson Stylus Photo R2880 Photo Printer. Compatible with Mac OS X, Windows XP, and Vista, the Stylus Photo R2880...
Bottom line In conclusion, the Stylus Photo R2880 provides quality photo printing capabilities on a wide range of paper options that are sure to strike any photographers fancy. If you can tolerate having to switch black cartridges when switching between photo and...
80%
computershopper.com
Updated:
2011-08-14 07:09:07
Epson has long dominated the desktop photo printer market, but recently both Canon’s Pixma Pro and HP’s PhotoSmart Pro series printers have made significant inroads in capturing the hearts—and pocketbooks—of amateur and professional phot...
Good Superb image quality; versatile paper handling; fast; quiet; efficient; easy to set up; prints directly onto DVD/CD discs...
Bad No network connectivity options; no LCD; expensive photo-black and matte-black ink cartridges must be manually swapped; problematic manual paper feed...
Bottom line Epson’s Stylus Photo R2880 is a serious, well-designed, and nicely constructed photo printer for photo enthusiasts and professionals who require medium-size, exhibition-quality black-and-white or color prints...
87%
layersmagazine.com
Updated:
2011-08-14 07:09:07
Epson’s new 13″ Stylus Photo R2880 printer (replacing the Epson 2400) incorporates print technologies that include a new printhead using an ink-repellent coating to improve ink dot placement. Its new UltraChrome K3 inkset and Radiance technology o...
Good Wider color gamut; automatic nozzle check...
Bad Small-capacity ink cartridges...
90%
shutterbug.com
Updated:
2011-08-14 07:09:07
The Epson Stylus Photo R2880 is a solid upgrade to the R2400 it replaces. With better print quality, faster throughput, and even better black and white capabilities than before, it should be very high on your list in this size range. The ability to pri...
0%
photographyblog.com
Updated:
2011-08-14 07:09:07
Back in 2005 Epson brought out a solid 13x19 inch printer using its new UltraChrome K3 inkset. This model, the Stylus Photo R2400, was a major improvement over the 2200/2100 it replaced, thanks to additional grey inks and a new Advanced Black & White...
Bottom line Ratings (out of 5)Design4.5Features4Ease-of-Use4.5Image Quality5Value for Money4.5The Epson Stylus Photo R2880 is an evolutionary step-up from the R2400. The new Vivid Magenta inks will be welcomed by anyone that prints saturated images, particularly...
90%
whatdigitalcamera.com
Updated:
2011-08-14 07:09:07
Notable features of the R2880 are: the ability to produce prints without having to first turn on a PC; direct printing from a digital camera using PictBridge or via the two USB 2.0 ports; border-free printing on a wide variety of cut sheet and roll med...
94%
dpnow.com
Updated:
2011-08-14 07:09:07
We’ve been boning up on the successor to the much-praised Epson R2400 Last week Epson announces Stylus Photo R2880 Epson quietly announced the arrival of their new R2880 A3+ pinkment ink photo printer. I have since been able to see in action, this succ...
0%