location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Nokia Bluetooth Headset BH-101 Wireless Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Nokia Check ‘Nokia’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bluetooth Headset BH-101
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02704D9
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Nokia: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Nokia Bluetooth Headset BH-101 Wireless Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Headset
  • - Wireless Bluetooth 2.0+EDR 10 m
  • - Lithium Polymer (LiPo) 110 mAh
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-08-02 09:14:55
Uk has collected 2 expert reviews for Nokia Bluetooth Headset BH-101 Wireless Black and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
legitreviews.com
Updated:
2011-08-02 09:14:55
Like any technology that comes along, as the demand for that product increases, you begin to be able to find low-cost versions just about as quickly as new and improbed versions come along. Bluetooth headsets have been no exception, especially as...
Bottom line The Nokia BH-101 would be an excellent headset for anyone that needs a headset without breaking the bank. If you can catch in , it won't even put much of a dent in your wallet. It would be ideal for anyone that wants a Bluetooth Headset to use on t...
0%
Laptopmag.com
Updated:
2011-08-02 09:14:55
This Bluetooth headset won’t fit everyone like a glove, but it offers fine voice quality for the price.
Good Classic, compact design, Reliable voice quality, Easily adjustable volume...
Bad Earpiece too wide to fit inside most ears, Short Bluetooth range...
Bottom line For the money, the Nokia BH-101 is an all-around good buy. We like the small, understated design, and the voice quality and volume are good in most calling situations, even ones with lots of background noise. The quality and size are on a par with the...
70%