location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung L300 LCD Projector 3000 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
L300 LCD Projector
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPL300W
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114716
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung L300 LCD Projector 3000 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LCD 3000 ANSI lumens
  • - 2000 h
  • - XGA (1024x768) 500:1
  • - 6 W
  • - 300 W
More>>>
Projector
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Keystone correction, horizontal
30°
Keystone correction, vertical
-30°
Light source
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Ports & interfaces
S-Video inputs quantity
1
Serial interface type *
RS-232
HDMI ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
Multimedia
RMS rated power
6 W
Number of built-in speakers
2
Power
Power consumption (typical) *
300 W
Power consumption (standby) *
5.7 W
Weight & dimensions
Weight *
3.8 kg
Package weight
5.4 kg
Other features
Aspect ratio
16:9
Package dimensions (WxDxH)
402 x 370 x 179 mm
Dimensions (WxDxH)
291 x 289 x 115 mm
Power requirements
100 - 240 V 50 - 60 Hz
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:08:35
Uk has collected 1 expert review for Samsung L300 LCD Projector 3000 ANSI lumens XGA (1024x768) but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
gcn.com
Updated:
2011-10-04 03:08:35
However, you would not want to have to move the L300 too much unless you can mount it on a rolling table or something similar because it’s not portable by today’s standards. Then again, with a government price of $799, some people might be abl...
Good Amazing text display, vivid colors, lots of inputs.
Bad Very large and heavy, very light colors blend.
0%
Brand Image Product code Product Stock Price from
Epson EB-460 3000 ANSI lumens LCD XGA (1024x768) Epson EB-460 3000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H343040LE EB-460 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460i 3000 ANSI lumens LCD XGA (1024x768) Epson EB-460i 3000 ANSI lumens LCD XGA (1024x768)
(show image)
V11H342040LE EB-460i 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-440W LW Epson EB-440W LW
(show image)
V11H318240LW Epson EB-440W LW 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-450W [240v] with Educ Lamp Warranty Epson EB-450W [240v] with Educ Lamp Warranty
(show image)
V11H318040LW Epson EB-450W [240v] with Educ Lamp Warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460i [240v] with five year warranty Epson EB-460i [240v] with five year warranty
(show image)
V11H342040LW Epson EB-460i [240v] with five year warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-450Wi [240v] with Educ Lamp Warranty Epson EB-450Wi [240v] with Educ Lamp Warranty
(show image)
V11H317040LW Epson EB-450Wi [240v] with Educ Lamp Warranty 0.00
(excl. VAT)
0 (incl. VAT)
Epson EB-460 [240v] Enhanced Warranty Education Epson EB-460 [240v] Enhanced Warranty Education
(show image)
V11H343040LW Epson EB-460 [240v] Enhanced Warranty Education 0.00
(excl. VAT)
0 (incl. VAT)