location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP620 Inkjet A4 26 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP620
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2921B006 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 153677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP620 Inkjet A4 26 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - A4 26 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - Ethernet LAN
  • - 8.6 kg
More>>>
Printing
Print resolution colour
9600 x 2400 DPI
Print technology *
Inkjet
Printing *
Colour printing
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Print speed (colour, normal quality, A4/US Letter)
17 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
24 cpm
Copy speed (colour, normal quality, A4)
16 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Input & output capacity
Total input capacity *
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105
Ports & interfaces
Direct printing *
Yes
Network
Ethernet LAN *
Yes
Performance
Card reader integrated
Yes
Compatible memory cards
Microdrive, SD, SDHC, xD
Sound pressure level (printing)
43.5 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
17 W
Power consumption (standby)
3.2 W
Power consumption (off)
0.7 W
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
8.6 kg
Packaging content
Bundled software
Canon MP Navigator EX, Canon Easy-PhotoPrint EX
Other features
Dimensions (WxDxH)
450 x 368 x 176 mm
Power supply type
AC 100-240V, 50/60Hz
Wireless technology
IEEE802.3u (100BASE-TX), IEEE802.3(10BASE-T)
Compatible operating systems
Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4 Mac OS X v.10.3.9 - v.10.5
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:04:59
Uk has collected 27 expert reviews for Canon PIXMA MP620 Inkjet A4 26 ppm and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
techradar.com
Updated:
2011-09-25 23:04:59
With identical print speed and quality as the iP3600, this MP620 adds a 4800dpi scanner and all the standalone controls you could hope for. It enables quick and easy photocopying and scanning of existing photo prints into your computer, all via an intu...
Good Image quality, Price, Features...
90%
siliconrepublic.com
Updated:
2011-09-25 23:04:59
Back in my student days we had those dot matrix printers that zipped across the page and just maybe didn’t seize mid-job. When I entered the working world laser printers were the big deal, unfortunately you could be waiting five minutes for your docume...
0%
gadgetrepublic.com
Updated:
2011-09-25 23:04:59
Does the Canon MP620 laser printer live up to the demands of the wireless office and photo sharing generation?My relationship with printers has been a long torturous road filled with frustration, anxiety and occasional delight.Back in my student days w...
0%
alphr.com
Updated:
2011-09-25 23:04:59
Canon printers have held the all-in-one top spot on the A List for some time now, and the Pixma MP620 effortlessly demonstrates why. It's a five-colour device with both pigmented and dye-based blacks for top quality results whether printing text or pho...
Bottom line A premium blend of quality, speed and high-end features at a very reasonable price...
100%
trustedreviews.com
Updated:
2011-09-25 23:04:59
Canon has a good progression of machines in its all-in-one range. Each offers a few features more than the cheaper one below it and a few less than the dearer one above. Today were looking at the PIXMA MP620; this sits between the MP540, which h...
80%
gadgetspeak.com
Updated:
2011-09-25 23:04:59
A rather nice sleek looking unit with no outwardly visible controls or entry/exit points. This unit does print rather nicely and it scans and copies well. The only problem I can possibly see for this unit are the ever vigilant lounge police...
80%
pcadvisor.co.uk
Updated:
2011-09-25 23:04:59
Canons Pixma MP620 colour inkjet multifunction printer offers connectivity and capacity galore. While its design has a few shortcomings, overall the Canon Pixma MP620 offers a good deal, especially for a busy home or school setting. A few premium f...
Bottom line The Canon Pixma MP620 delivers a wide variety of features in a well-designed package. Its connectivity and generous paper handling make it particularly well suited for families or students. Melissa Riofrio Lowest online price: ££111.61 Buy it no...
80%
expertreviews.co.uk
Updated:
2011-09-25 23:04:59
The MP620 is a new mid-range, all-in-one addition to Canons Pixma range, with a specific focus on photo printing. Its well equipped for capturing your old prints using its scanner and, appropriately, it also features a variety of built-in card reader...
80%
digitalversus.com
Updated:
2011-09-25 23:04:59
Because it comes with built-in WiFi, the MP620 is an expensive printer. Its Canons offering for those who want a printer with separate cartridges that is as good at regular office printing as it is as it photos - and need it to be wireless, too.Hist...
Good Very fast, Good allrounder: excellent photo and office printing, WiFi, Large screen, No particular concerns...
Bad New cartridges are quite expensive, Black and white printing can tend slightly towards red, Quite expensive, No automatic doublesided printing any more...
100%
pcauthority.com.au
Updated:
2011-11-04 07:20:18
Canon's Pixma MX860 is a beast of a printer, but it crams so much in we can't hold that against it. It features two 150-sheet input trays and an output tray that flips open automatically if you try to print with it closed, as well as a 35-sheet ADF on...
Bottom line Superb print quality at consistently high speeds, and it’s packed with useful features too...
100%
printercomparison.com
Updated:
2011-09-25 23:04:59
The Canon Pixma MP620 is an all-in-one inkjet photo printer so its safe to say without even reading the review that it's a busy little machine. It's packed with a scanner, copier, two paper trays, a built-in card reader and wireless network capabilit...
Good Crisp, vibrant photos up to 8 x 10inch, Easy setup, intuitive menus, Decent features (separate media trays, scanner/copier, builtin memory card reader), Reasonably priced...
Bad Difficult to switch network configurations, Outside panel smudges, can’t get rid of fingerprints, Rear paper tray is flimsy, awkward...
Bottom line I still believe the Canon Pixma MP620 all-in-one inkjet printer is a nice looking, reasonably priced machine. But now I can add to my initial assessment that the MP620 prints high quality copies and photos, scans quickly and is simple to use. It g...
0%
pcmag.com
Updated:
2011-09-25 23:04:59
Someone at Canon is apparently a contrarian, or at least enjoys being unpredictable. When I reviewed the Canon Pixma MP610 Photo All-In-One in late 2007, I pointed out that it had hardly been changed from the MP600 (which still made it good enough t...
Good High-quality photos. Wired and wireless network support. Prints and scans over a network. Standalone copier.
Bad No fax support. Clumsy network installation. Manual alignment.
Bottom line The Canon Pixma MP620 Photo All-In-One Printer features high-quality photos and network support, but its slower than the model it replaces...
60%
imaging-resource.com
Updated:
2011-09-25 23:04:59
The printer game has changed. Manufacturers have stuffed everything including photo-quality printing into their all-in-ones and everybody wants one. The only thing they cant stuff into their all-in-ones are the big 13x19 printers. The small 4x6 photo...
Bottom line Yes, the MP620 lacks a couple of features wed prefer to have in a multifunction device: film scanning, high definition printing and duplex printing. Fortunately, Canon makes a more expensive model (the MP 980) that offers all of that. But for a price...
0%
Laptopmag.com
Updated:
2011-09-25 23:04:59
An all-in-one wireless printer that produces high-quality documents and photos with impressive speed.
Good Fast printing and scanning, Very good document and photo quality, Holds both plain and photo paper at once, Separate ink tanks...
Bad Complex front-panel controls, No ADF for scanner/copier, Can’t print directly from USB drive...
Bottom line If you are looking for one device to join the family PC to handle just about any print or photo task you might have, the $149 Canon Pixma MP620 gives you an excellent combination of performance, quality, and features. It’s not perfect, but it comes...
80%
electronicsme.com
Updated:
2011-09-25 23:04:59
If you are in the market for a Photo Printer that can do much more for you than just print photos, then the Canon PIXMA MP620 All-in-One Printer, Scanner, Copier may be the one for you. Whether your goal is to print quality photos at home, or have the...
Bottom line In conclusion, the Canon PIXMA MP620 is a quality photo printer that the average home user can afford. If you are looking for a quality photo printer that can do more for you than just print photos than the Canon PIXMA MP620 would be the way to go. Pro...
80%
absolutegadget.com
Updated:
2011-09-25 23:04:59
Prev - Next Tag it:...
0%
techworld.com
Updated:
2011-09-25 23:04:59
Canon's Pixma MP620 colour inkjet multifunction printer offers connectivity and capacity galore.While its design has a few shortcomings, overall the Canon Pixma MP620 offers a good deal, especially for a busy home or school setting.A few premium featu...
Bottom line The Canon Pixma MP620 delivers a wide variety of features in a well-designed package. Its connectivity and generous paper handling make it particularly well suited for families or students...
0%
pcworld.com_techhive.com
Updated:
2011-09-25 23:04:59
Canons Pixma MP620 color inkjet multifunction printer offers connectivity and capacity galore. While its design has a few shortcomings, overall the Pixma MP620 offers a good deal, especially for a busy home or school setting. Would You Buy This? 0Yes...
Good Features both ethernet and WiFi, Produces sharp text...
Bad Flimsy rear input, No ADF or duplexing...
83%
computershopper.com
Updated:
2011-09-25 23:04:59
Canon pulls out all the stops with its $149.99 Pixma MP620. This all-in-one printer offers every connection option under the sun, better-than-average print quality, and a few surprising extras. With its black-and-gray finish and rounded...
Good Lots of connectivity options; outstanding readability in high-quality print mode; inks have excellent longevity; can scan to printer-hosted memory card, flash drive, networked computer...
Bad Very slow high-quality print speeds; cost-per-page information not yet available...
77%
Brand Image Product code Product Stock Price from
Canon PIXMA MP540 Inkjet A4 9600 x 2400 DPI 12.8 ppm Canon PIXMA MP540 Inkjet A4 9600 x 2400 DPI 12.8 ppm
(show image)
2919B007 MP540 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi Canon PIXMA MP600R Inkjet A4 9600 x 2400 DPI 14.8 ppm Wi-Fi
(show image)
1452B006 MP600R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Deutschland 1 distributor(s)