location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon CL-513 C/M/Y Colour Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL-513 C/M/Y Colour Ink Cartridge
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2971B001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999617022
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 615695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Feb 2024 18:14:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon CL-513 C/M/Y Colour Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Colour ink type: Pigment-based ink
  • - Colour ink page yield: 349 pages
  • - 1 pc(s)
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
MP240/MP260/MP480/MX300/MX310
Quantity per pack *
1 pc(s)
Colour ink page yield *
349 pages
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Country of origin
Japan
Colour
Yes
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
MM Color Inkjet - Replaces Canon CL-513 (2971B001) - 14% ekstra pages MM Color Inkjet - Replaces Canon CL-513 (2971B001) - 14% ekstra pages
(show image)
30021UK Color Inkjet - Replaces Canon CL-513 (2971B001) - 14% ekstra pages 0.00
(excl. VAT)
0 (incl. VAT)
MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black MM 30020UK ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
30020UK 30020UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow MM Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM ink cartridge 1 pc(s) Compatible High (XL) Yield Cyan, Magenta, Yellow
(show image)
30021DK Color Inkjet Cartridge - Replaces Canon CL-513 (2971B001) - 14% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield MM Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM ink cartridge 1 pc(s) High (XL) Yield
(show image)
30020DK Black Inkjet Cartridge - Replaces Canon PG-512 (2969B001) - 20% Extra ink compared to OEM 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-7BK Black Ink Cartridge Canon PGI-7BK Black Ink Cartridge
(show image)
2444B001 PGI-7BK Black Ink Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Canon PGI-9CO Clear Ink Cartridge (Chroma Optimiser) Canon PGI-9CO Clear Ink Cartridge (Chroma Optimiser)
(show image)
2442B001 PGI-9CO Clear Ink Cartridge (Chroma Optimiser) 0.00
(excl. VAT)
0 (incl. VAT)
Canon Cartridge BC-20 Black ink cartridge Original Canon Cartridge BC-20 Black ink cartridge Original
(show image)
0895A003 Cartridge BC-20 Black 0.00
(excl. VAT)
0 (incl. VAT)
Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow Canon BCI-11 ink cartridge Original Cyan, Magenta, Yellow
(show image)
0958A002 BCI-11 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 9 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 7 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Worldwide 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)