More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon

Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pixma iP4600
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2909B008

Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
111631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
29 Jan 2020 15:33:01
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour
*

Number of print cartridges
*
5
Printing
Maximum resolution
*
9600 x 2400 DPI
Print speed (black, normal quality, A4/US Letter)
*
26 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Input & output capacity
Total input capacity
*
150 sheets
Paper handling
Maximum ISO A-series paper size
*
A4
Paper tray media types
*
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
*
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
PictBridge

Direct printing

Performance
Acoustic pressure emissions
45.5 dB
Design
Market positioning
*
Home & office
Power
Power consumption (printing)
*
14 W
Power consumption (standby)
1.3 W
System requirements
Mac compatibility

Compatible operating systems
Windows Vista (32bit, 64bit) / Windows XP SP2 / Windows 2000 Professional SP4,
Mac OS X v.10.3.9 - v.10.5
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
431 mm
Depth
296 mm
Height
153 mm
Weight
5.7 kg
Packaging data
Bundled software
Windows: Easy-PhotoPrint EX,
Mac: Easy-PhotoPrint EX
Other features
Stand-by LED

Print technology
Inkjet
Interface
USB
Power requirements
AC 100-240V, 50/60Hz
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 22 expert reviews for Canon PIXMA iP4600 inkjet printer Colour 9600 x 2400 DPI A4 and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
84%
|
Source | Review comments | Score |
---|---|---|
techradar.com
Updated:
2011-08-14 06:11:44 |
Bearing more than a passing resemblance to the cheaper Canon iP3600, the Pixma iP4600 printer is exactly the same size and weight. It looks identical in almost every respect, although it also comes with an extra media tray for direct printing onto comp...
![]() |
90%
|
itreviews.com
Updated:
2011-08-14 06:11:44 |
Itll go through ink, but youll get far better quality prints than you might expect in this price range. And its no slouch when it comes to text either. Canon - Pixma iP4600 price Buy Canon Pixma iP4600 securely online at a bargain price £75 inc. VA...
|
0%
|
expertreviews.co.uk
Updated:
2011-08-14 06:11:44 |
If you need to print more than just postcards, then a traditional A4 inkjet is the most versatile choice. Versatility is the key word for Canons Pixma iP4600, which we first saw in Whats New, Shopper 250. A paper cassette on its underside holds up...
|
80%
|
techadvisor.co.uk
Updated:
2011-08-14 06:11:44 |
Product Code: 2909B008AA The Canon Pixma iP4600 is Canons flagship A4 inkjet photo printer. A built-in duplex unit means the Canon Pixma iP4600 is handy if you do a lot of double-sided printing. It also proved to be slightly faster than the cheaper...
![]() |
90%
|
macworld.co.uk
Updated:
2011-08-14 06:11:44 |
If the Pixma iP3600 is great value at £70, what does its sibling, Canon’s flagship printer, the £99 iP4600 have to offer? The chief difference aside from the cost is that the Pixma iP4600 has a built-in duplex unit, which is handy if you do a lot of d...
![]() ![]() |
100%
|
gadgetshow.channel5.com
Updated:
2011-08-14 06:11:44 |
Canon’s range-topping inkjet photo printer produces photo-quality prints in approximately 20 seconds. Thanks to PictBridge technology you can print direct from compatible digital cameras. It has a max speed of 26 black and white pages per minute and 21...
![]() ![]() ![]() |
100%
|
alphr.com
Updated:
2011-08-14 06:11:44 |
The old Pixma iP4500 has been our A List inkjet of choice for more than a year now, but Canon hasn't just bumped out a minor upgrade. The iP4600, in fact, blends the best bits from both its predecessor and the budget iP2600, while adding improved perfo...
![]() |
83%
|
expertreviews.co.uk
Updated:
2011-08-14 06:11:44 |
Canons Pixma iP4600 is the replacement for the Best Buy-winning iP4500. It looks more streamlined than its predecessor, with a silver bevelled edge around the top, but its basically the same functional, compact and unobtrusive shape. A PictBridge...
|
80%
|
stuff.tv
Updated:
2014-03-20 01:20:35 |
If theres a criticism, its that occasionally the bundled driver can oversaturate a shot, giving rosy-cheeked children the kind of skin tone usually seen in the alcoholic atmosphere of old gentlemens clubs.Thats easily tuned out, though, and if yo...
![]() ![]() ![]() |
100%
|
pcworld.com_techhive.com
Updated:
2011-08-14 06:11:44 |
The $100 (as of 3/3/09) Canon Pixma iP4600 color inkjet printer is inexpensive to buy and maintain. Although its minimally equipped and slow when printing text, its still worth considering for the budget-minded home user and amateur photographer. Wou...
![]() ![]() |
81%
|
stuff.tv
Updated:
2011-08-14 06:11:44 |
If theres a criticism, its that occasionally the bundled driver can oversaturate a shot, giving rosy-cheeked children the kind of skin tone usually seen in the alcoholic atmosphere of old gentlemens clubs.Thats easily tuned out, though, and if yo...
![]() ![]() ![]() |
100%
|
techworld.com
Updated:
2011-08-14 06:11:44 |
A built-in duplex unit means the Canon Pixma iP4600 is handy if you do a lot of double-sided printing. It also proved to be slightly faster than the cheaper Canon Pixma iP3600 when it comes to outputting some of our test prints.The Canon Pixma iP4600...
![]() |
0%
|
printercomparison.com
Updated:
2011-08-14 06:11:44 |
When it comes to printers, the Canon Pixma iP4600 is about as basic as it gets these days. Baby brother to the powerful iP4500, the most affordable iP bucks the all-in-one trend in favor of an emphasis on one thing: printing.You won’t find scanning, f...
![]() ![]() ![]() |
0%
|
pcmag.com
Updated:
2011-08-14 06:11:44 |
Single-function, basic inkjet printers suitable for the home or home office havent quite gone the way of the dinosaur, or even the not-quite-extinct dot matrix printer, but theyre growing rare. More and more, standard inkjet printers are being rep...
![]() ![]() ![]() |
70%
|
trustedreviews.com
Updated:
2011-08-14 06:11:44 |
It's unusual for a top-of-the-range printer to cost under £75, but Canon's PIXMA iP4600 is definitely a high-end inkjet and it's available at this price. If you know the company's well-regarded all-in-one range, you can think of this machine as an all-in-...
|
70%
|
lifewire.com
Updated:
2017-05-06 01:23:02 |
Compare PricesAgain, another excellent, affordable photo printer from Canon. Like the cheaper Pixma iP3600, the iP4600offers two paper input options (a paper tray in front and a feeder in back) as well as duplex printing.Warming up this printer took a bit...
![]() ![]() ![]() |
0%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
3501B012 | SELPHY CP780 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
3502B010 | SELPHY CP780 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
3499B010 | SELPHY CP780 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
3503B010 | SELPHY CP780 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
2565B011 | SELPHY CP760 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
![]() |
(show image) |
2565B021 | SELPHY CP760 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|