location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS LBP3100 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP3100
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2611B013 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80998
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 11:14:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS LBP3100 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 2 MB
More>>>
Printing
Colour *
No
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
0 s
Time to first page (black, normal)
8.5 s
Features
Maximum duty cycle *
5000 pages per month
Page description languages *
CAPT
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Legal, Letter
Envelopes sizes
C5, DL
Paper handling
Multi-Purpose Tray media weight
64 - 163 g/m²
Media weight (tray 1)
64 - 163
Performance
Internal memory *
2 MB
Sound pressure level (printing)
50 dB
Power
Power consumption (printing) *
880 W
Power consumption (standby)
2 W
Operational conditions
Operating temperature (T-T)
7.5 - 32.5 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Weight
5.94 kg
Dimensions (WxDxH)
372 x 250 x 197 mm
Other features
Power supply type
AC 220-240V, 50/60Hz
Power consumption (active)
280 W
Compatible operating systems
Windows 2000/ Server 2003/ XP/ Vista Mac OS X Version 10.3.9-10.5 Linux
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:09:48
Uk has collected 11 expert reviews for Canon i-SENSYS LBP3100 600 x 600 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-25 23:09:48
A low-cost mono laser printer is ideal for homes and small offices where colour printing isn't required, providing faster performance and lower running costs than the average inkjet. This model is certainly faster than any sub-£100 inkjet, with an accu...
80%
alphr.com
Updated:
2011-09-25 23:09:48
Canon has undoubted pedigree in the printer market, but its lasers have failed to impress us in recent Labs. And its low-cost entry to this Labs, alas, doesn't break out of that disappointing trend. On paper, there's little wrong with this printer. Its...
Bottom line Flimsy paper trays and high running costs fail to impress...
50%
theregister.co.uk
Updated:
2011-09-25 23:09:48
Laser printers have been nudged out of the personal, one-per-desk market by the continued growth of inkjets. For straight black print, though, there’s nothing to touch laser copy, and Canon has fortified its entry-level mono laser range with the i-Sens...
Bottom line If your needs are simple and your pocket shallow, you wont do much better than the Canon i-Sensys LBP3100 for day-to-day correspondence printing. It prints quickly, produces excellent text, is cheap to run and folds away to a compact unit when not in...
85%
itreviews.com
Updated:
2011-09-25 23:09:48
If you have no need for colour print but want quick and clear mono output, then the i-SENSYS LBP3100 offers this in a neat, small footprint. With its novel, fold-out paper tray cover, you can leave it loaded with paper without risking dust and debris...
0%
digitalversus.com
Updated:
2011-09-25 23:09:48
Similar in all points to the Canon i-sensys LBP-3010 save one: the LBP-3000 delivers it prints more speedily at 17 pages per minute (as opposed to the 14 ppm count). The warm up process here too takes less than 10 seconds and within 8 seconds your firs...
Good good quality text and graphics, quiet print mechanism, produces the first page very fast, allinone cartridge, drivers for Windows, Mac and Linux provided...
Bad starter toner rated at just 700 pages, cost per page is slightly above average price, Slower than others, No wireless or Ethernet connectivity...
60%
trustedreviews.com
Updated:
2011-09-25 23:09:48
The idea of the one-per-desk mono laser printer goes back a good 15 years and in that time they've got smaller, faster, better quality and considerably cheaper. The latest generation from Canon includes the i-SENSYS LBP3100, which is a neat, ice-white uni...
90%
Country Distributor
Nederland 1 distributor(s)