More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GX7000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
965479

Show alternative article codes used in the online market place
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
50516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
25 Nov 2020 15:24:12
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour
*

Printing
Maximum resolution
*
3600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter)
*
29 ppm
Warm-up time
35 s
Time to first page (colour, normal)
6.5 s
Input & output capacity
Total output capacity
*
100 sheets
Paper handling
Paper handling
600
Maximum ISO A-series paper size
*
A4
Paper tray media types
*
Glossy paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9)
*
A4, A5
ISO B-series sizes (B0...B9)
B5
Network
Supported network protocols
TCP/IP, IPX/SPX
Performance
Internal memory
*
16 MB
Design
Market positioning
*
Business
Certification
UL
RoHS
Power
Power consumption (printing)
*
35 W
System requirements
Compatible operating systems
Windows 98/NT/2000/ME/XP/2003
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Dimensions (WxDxH)
545 x 558 x 264.9 mm
Print technology
Inkjet
Interface
USB
Power requirements
100 - 120 V, 50/60 Hz
Source | Testseek summary | Average rating |
---|---|---|
Uk has collected 1 expert review for Ricoh GX7000 inkjet printer Colour 3600 x 1200 DPI A4 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
|
0%
|
Source | Review comments | Score |
---|---|---|
itreviews.com
Updated:
2011-10-04 02:46:10 |
An A3 colour inkjet printer with integrated duplexer, the Aficio GX7000 uses Ricohs GelSprinter technology to deliver whats claimed to be laser quality and speed at inkjet prices. In terms of speed it appears to deliver and, although not up to profe...
|
0%
|