location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-1360 Mono Inkjet Fax
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FAX-1360-EU show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:31:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother FAX-1360 Mono Inkjet Fax fax machine 14.4 Kbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet
  • - 14.4 Kbit/s
  • - 6 sec/page
More>>>
Fax
Print technology *
Inkjet
Colour faxing *
No
Modem speed *
14.4 Kbit/s
Fax transmission speed
6 sec/page
Fax forwarding
Yes
Fax dual access
Yes
Fax retrieval
Yes
Fax speed dialing (max numbers)
100
Auto-redialing
Yes
Auto reduction
Yes
Group dial
6
One-touch dials
10
Distinctive ring
Yes
Answering machine
Answering machine *
No
Copying
Copy speed (black, normal quality, A4)
18 cpm
Maximum number of copies
99 copies
Paper handling
ISO A-series sizes (A0...A9)
A4
Input & output capacity
Standard input capacity
100 sheets
Auto document feeder (ADF) input capacity
20 sheets
Standard output capacity
50 sheets
Memory
Fax memory
16 MB
Fax memory
250 pages
Printing
Maximum print size
210 x 297 mm
Scanning
Image scaling/enlargement range
25% - 400%
Weight & dimensions
Dimensions (WxDxH)
407 x 293 x 198 mm
Weight
6 kg
Packaging data
Package dimensions (WxDxH)
493 x 375 x 285 mm
Package weight
8.45 kg
Other features
Copy resolution (black text)
600 x 600 DPI
Letter
Yes
Legal
Yes