location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LP2475w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LP2475w 24-inch Widescreen LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD911A4
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 296476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:39
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2012
Product end of life date
Bullet Points HP LP2475w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1200 pixels
  • - 6 ms 400 cd/m² 1000:1
  • - 75 W
More>>>
Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
6 ms
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.270 x 0.270 mm
Horizontal scan range
30 - 94 kHz
Vertical scan range
48 - 85 Hz
Display scanning frequency
Horizontal frequency: 30-94 kHz, Vertical frequency: 48-85 Hz
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
I/O ports
1 x DisplayPort
DVI-I ports quantity
2
HDMI ports quantity
1
Ergonomics
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Adjustable height (max)
10 cm
Swivel angle range
-45 - 45°
Tilt angle range
-5 - 30°
Plug and Play
Yes
Display tilt and swivel range
Tilt: - 5º to + 30º; Swivel: - 45º to + 45º
Power
Power consumption (typical) *
75 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (without stand)
556 mm
Depth (without stand)
83 mm
Height (without stand)
362 mm
Weight (without stand)
9.1 kg
Packaging data
Package weight
12 kg
Packaging content
Bundled software
HP Display Assistant is a software utility that enables theft deterrence and allows monitor adjustment, color calibration, and security/asset management using the Display Data Channel Command Interface (DDC/CI) protocol of the connected PC; HP Display LiteSaver allows you to schedule Sleep mode at preset times to help protect the monitor against image retention, drastically lower power consumption and energy costs, and extend the lifespan of the monitor; Pivot Pro software from Portrait Displays, Inc. interacts with your PC's native graphics driver to enable seamless portrait screen redraws with a simple mouse-click or keyboard command. Pivot Pro supports 90-degree portrait and landscape views. Language support is available in English, Japanese, French, German, Spanish, Italian, and Traditional and Simplified Chinese
Other features
Country of origin
China
Display
LCD
Audio system
No audio included at platform level
TV tuner integrated
No
Package dimensions (WxDxH)
672 x 464 x 352 mm
Dimensions (W x D x H) (imperial)
556.3 x 253 x 521.7 mm (21.9 x 9.96 x 20.5")
Power requirements
100 - 240 VAC, 50 - 60 Hz
Security features
Security Lock-Ready
Video Dot Rate
205 MHz
Display resolution at frequency
Preset VESA Graphic Modes (non-interlaced): 640 x 480 @ 60 Hz and 75 Hz, 800 x 600 @ 60 Hz and 75 Hz, 1024 x 768 @ 60 Hz, 75 Hz, and 85 Hz, 1152 x 900 @ 65 Hz, 1280 x 768 @ 60 Hz, 1280 x 900 @ 60 Hz, 1280 x 1024 @ 60 Hz, 75 Hz and 85 Hz, 1600 x 1000 @ 60 Hz, 1600 x 1200 @ 60 Hz, 1680 x 1050 @ 60 Hz, 1920 x 1080 @ 60 Hz; 1920 x 1200 @ 60 Hz; Text Mode: 720 x 400 @ 70 Hz; Mac Mode: 1152 x 870 @ 75 Hz and 832 x 624 @ 75 Hz; Sun Mode: 1152 x 900 @ 66 Hz
Display video input type connector
DVI-I (2), HDMI, DisplayPort, Component Video, S-Video and Composite Video
Audio included
No audio included at platform level
Multimedia
Optional HP Silver LCD Speaker Bar: powered directly by the monitor or PC, the Speaker Bar seamlessly attaches to the monitor's lower bezel to bring full audio support to select HP LCD monitors. Features include dual speakers with full sound range and external jack for headphones, part number EE418AA. For more information, refer to the product's Quick Specs. Optional Kensington Security Lock: combines aircraft-grade steel and Kevlar fiber to securely lock down your monitor and help prevent theft, part number PC766A. For more information, refer to the product's Quick Specs
User controls
Power on/off; 3-button OSD (menu, plus, minus); function, input Brightness, contrast, positioning, color temperature (6500k, 9300k, custom), individual color control, serial number, display, clock, clock phase, monitor management, factory reset
Weight (imperial)
20.06 lb
Dimension note (imperial)
with stand
Dimension note (metric)
with stand
Product dimensions (with stand, imperial)
556.3 x 253 x 521.7 mm (21.9 x 9.96 x 20.5")
Product dimensions (without stand, imperial)
556.3 x 83.6 x 361.9 mm (21.9 x 3.29 x 14.2")
Certification
TCO’99, ISO 13406-2 VDT Guidelines Approval, CISPR Requirements, VCCI Approvals, MIC (Korean) Requirements, CSA, Australian ACA Approval, “GS” Mark, TUV Approvals, CE Marking, FCC Approval, Microsoft Windows Certification (Microsoft Windows 98, Microsoft Windows 2000, Microsoft Windows XP, and Windows Vista Premium), EPEAT Silver
Thin Client
Internal memory
1000 MB
Source Testseek summary Average rating
Reviews
Updated:
2011-08-31 03:01:13
Uk has collected 15 expert reviews for HP LP2475w 24-inch Widescreen LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
digitalversus.com
Updated:
2011-08-31 03:01:07
Appetite for Consumption This product test highlights the contrast issues often associated with IPS technology. That’s not the only drawback though, as power consumption is also a problem, and even though it doesn’t affect the picture quality, you’re...
Good Pluses, IPS panel with wide viewing angles, Well designed, 3year warranty...
Bad Minuses, Reverse ghosting, Inaccurate colours without calibration, Power consumption...
60%
pcadvisor.co.uk
Updated:
2011-08-31 03:01:12
Product Code: KD911AT#ABU The HP LP2475w is a feature-packed 24in widescreen LCD that looks great, too. The moderately priced HP LP2475w display hits all the right buttons. One of the biggest decisions you may have to make when setting up this displ...
Bottom line With its bountiful input choices and its generous features set, the HP LP2475w is a great display for those looking for a monitor that can go from work to play at the push of an easy to find button. Bright, pleasing color, fast pixel response times an...
80%
trustedreviews.com
Updated:
2011-08-31 03:01:13
Dell kick-started the market for premium yet affordable 24in monitors with its PVA-based 2405FPW , the first monitor of its ilk to offer full adjustability, multiple AV inputs and decent image fidelity at a reasonable price. This evolution has reached its...
Good Supreme picture quality, Excellent connectivity...
Bad Not the most stylish monitor around, NEC rival offers more customisations options...
100%
consumersearch.com
Updated:
2011-08-31 03:01:07
The 24-inch HP LP2475w uses a high-quality H-IPS panel, which makes it a top choice for graphics and photo work. Native resolution is 1,920 pixels by 1,200 pixels, which is high enough to display high-def without scaling, and an HDMI input is included...
Good Topquality LCD panel suitable for pro use, Excellent color accuracy, Includes DisplayPort...
Bad Expensive, No VGA input...
0%
Bit-Tech.net
Updated:
2011-08-31 03:01:08
It's probably fair to say now that 24in displays are the most desirable of the common screen sizes - the usual 1,920 x 1,200 resolution means that you can play 1080p video without the need to crop, while editing photos is far more pleasing on a 24...
Bottom line Value and final thoughtsThe new H-IPS-panel HP LP2475w is stunning. Its an attractive monitor externally and its image quality is absolutely superb across the board, meaning its an ideal display for gaming, photo editing and watching videos. It wasn...
90%
gcn.com
Updated:
2011-08-31 03:01:10
Text is readable at 10 points with only slight distortion. At 12 points, text is perfect. Color accuracy with the HP LP2475w is good, with greens and blues coming the closest to their actual colors. Reds are a bit off, with just enough purple mixed in...
Good Good viewing at all angles, best with low saturation colors, many ports...
Bad Poor display of darker images, reds are just a bit off...
0%
flatpanelshd.com
Updated:
2011-08-31 03:01:10
HP is a major global player and even though monitors is not their main marked, HP has some interesting models. The most appealing is the 75 range which includes LP2275W and LP2475W at respectively 22 and 24-inches.The 75 series is aimed at photographe...
Bottom line The HP LP2475W is a very good monitor. Colour reproduction is accurate and nuanced, and even though it has some colours deviations before calibration, LP2475W has better colours than the vast majority of monitors in the 24-inch segment –mainly due to t...
0%
techworld.com
Updated:
2011-08-31 03:01:12
The moderately priced HP LP2475w display hits all the right buttons. One of the biggest decisions you may have to make when setting up this display is which of the myriad connectors to use.The HP LP2475w offers one HDMI port, one DisplayPort input, tw...
Bottom line With its bountiful input choices and its generous features set, the HP LP2475w is a great display for those looking for a monitor that can go from work to play at the push of an easy to find button. Bright, pleasing color, fast pixel response times an...
0%
macworld.com
Updated:
2011-08-31 03:01:12
by James Galbraith, Macworld.com HP’s LP2475w is a feature-packed 24-inch widescreen LCD that looks great, too. This moderately priced display hits all the right buttons. Product:LP2475wRatingProsMultiple connection options; highly adjustable stand; ve...
Good Multiple connection options; highly adjustable stand; very good all-around screen performance.
Bad Colors, though pleasing, slightly over the top; somewhat limited viewing angles.
Bottom line With its bountiful input choices and its generous features set, the LP2475w is a great display for those looking for a monitor that can go from work to play at the push of an easy to find button. Bright, pleasing color, fast pixel response times and a...
90%