location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-U220PB (057LG): Parallel, PS, EDG, EU

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson TM-U220PB (057LG): Parallel, PS, EDG, EU
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31C517057LG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946223360
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147950
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:56
The date of the most recent change of this product data-sheet in Icecat.
Printing
Print technology *
Direct thermal
Paper handling
Media thickness
0.05 - 0.08 mm
Ports & interfaces
Connectivity technology *
Wired
Parallel ports quantity
1
RS-232 ports
1
Standard interfaces
USB
Packaging data
Quantity per pack
1 pc(s)
Package width
240 mm
Package depth
375 mm
Package height
250 mm
Packaging data
Package weight
5.31 kg
Logistics data
Products per pallet layer
8 pc(s)
Products per pallet layer (UK)
12 pc(s)
Products per pallet (UK)
84 pc(s)
Pallet length (UK)
2.25 m
Harmonized System (HS) code
84433210
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
56 pc(s)
Other features
Dimensions (WxDxH)
160 x 286 x 158 mm
Country of origin
Spain
Country Distributor
Nederland 1 distributor(s)
France 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 2 distributor(s)
España 1 distributor(s)