location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet P1006 Printer 600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet P1006 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB411A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585164479 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 428568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:50:40
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet P1006 Printer 600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 600 x 600 DPI
  • - A4 16 ppm
  • - Duplex printing
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 160 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB Built-in processor 266 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
10 s
Time to first page (black, normal)
9 s
Economical printing
Yes
Features
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
1
Input & output capacity
Total input capacity *
160 sheets
Total output capacity *
100 sheets
Maximum input capacity
160 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
206 x 344 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
B5, C5, DL
Duplex media weight
60 - 105 g/m²
Media types supported
Paper (laser, plain, photo, rough, vellum), envelopes, labels, cardstock, transparencies, postcards
Media size (tray 1)
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5); 76 x 127 to 216 x 356 mm
Media weight (tray 1)
60 - 163 g/m²
Network
Network ready
No
Supported network protocols (IPv4)
None
Performance
Internal memory *
8 MB
Maximum internal memory
8 MB
Built-in processor
Yes
Processor model
Tensilica at 266 MHz
Processor frequency
266 MHz
Power
Power consumption (standby)
3 W
Power consumption (PowerSave)
3 W
Power consumption (off)
0.6 W
System requirements
Minimum system requirements for Macintosh
Mac OS X v10.3, 10.4, 10.5, 10.6; PowerPC G3, G4, G5, or Intel Core processor; 128 MB RAM (256 MB recommended); 120 MB free hard disk space; CD-ROM drive; USB port
Minimum storage drive space
120 MB
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 80%
Operating altitude
0 - 3100 m
Operating temperature (T-T)
50 - 90.5 °F
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
347 x 305 x 194 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2540 mm
Weight
4.7 kg
Dimensions (WxDxH)
347 x 224 x 194 mm
Packaging data
Package weight
6.35 kg
Packaging content
Bundled software
Host-based
Logistics data
Pallet gross weight
632 kg
Products per pallet
96 pc(s)
Other features
Print quality (black, normal quality)
400 DPI
Recommended operating temperature range (T-T)
10 - 32.5 °C
I/O ports
1 USB
Input capacity for envelopes (primary tray)
15 sheets
Custom media sizes
147 x 211 mm - 216 x 356 mm
Standard media sizes
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5)
Print margin bottom (A4)
4 mm
Other features
Print margin left (A4)
4 mm
Print margin right (A4)
4 mm
Print margin top (A4)
4 mm
Typefaces
None
Media weights by paper path
150-sheet tray: 60 to 163 gm; 10-sheet input tray: 60 to 163 gm
Standard output capacity for envelopes
15 sheets
Minimum system requirements
Microsoft Windows Vista: 1 GHz processor, 512 MB RAM (check User’s Guide for minimum hard drive space); Windows XP Home, XP Professional, 2000: 128 MB RAM, 120 MB free hard disk space; CD-ROM drive, USB port
Envelope feeder
No
Printer management
HP Status and Alerts, HP Usage tracking
Acoustic power emissions
6.3 B(A)
Acoustic pressure emissions
50.6 dB
Power requirements
110 - 127 VAC (+/- 10%), 60 Hz (+/- 2 Hz), 7 amp; 220 to 240 VAC (+/- 10%), 50 Hz (+/- 2 Hz), 4.0 amp
Duplex print options
Manual (driver support provided)
Duty cycle letter size (maximum)
5000 pages per month
Print speed (black, best quality, A4)
16 ppm
Electromagnetic compatibility
CISPR 22: 2005/EN 55022: 2006 Class B, EN 61000-3-2: 2000 +A2, EN 61000-3-3: 1995+A1, EN 55024: 1998+A1 +A2, FCC Title 47 CFR, Part 15 Class B (USA), ICES-003, Issue 4, (Canada), GB9254-1998, EMC Directive 2004/108/EC with CE Marking (Europe), other EMC approvals as required by individual countries
Standard input trays
1
Networking features
None
Print quality (black, best quality)
600 x 600 DPI
Standard output capacity for transparencies
100 sheets
Safety
IEC 60950-1 (International), EN 60950-1 +A11 (EU), IEC 60825-1+A1+A2, UL/cUL Listed (US/Canada), GS License (Europe), EN 60825-1+A1+A2 Class 1, 21 CFR Ch. 1/SubCh. J & Laser Notice#50 (July 26th 2001) (Class 1 Laser/LED Device) GB4943-2001, Low Voltage Directive 2006/95/EC with CE Marking (Europe). Other safety approvals as required by individual countries
Downloadable software
Host-based
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, XP Professional x64, Server 2003 (32/64 bit); Windows Vista; Mac OS X v10.3.9, v10.4 +
Product dimensions when open (LxWxD)
34.7 cm (13.7")
Size (imperial)
34.7 cm (13.7")
Driver updates
Latest drivers available from http://
Duplex supported media size
A4, A5, A6, B5, B6
Media handling
Sheetfed
Control panel
2 lights (Attention, Ready)
Maximum paper trays
1 plus 10-sheet priority input slot
Media size (tray 2)
A4, A5, A6, B5, postcards, envelopes (C5, DL, B5); 76 x 127 to 216 x 356 mm
Media weight (tray 2)
150-sheet tray: 60 to 163 gm; 10-sheet input tray: 60 to 163 gm
Paper handling standard/input
10-sheet priority feed slot, 150-sheet input tray
Paper handling standard/output
100-sheet face-down bin
Power consumption (active)
335 W
Security management description
None
Package dimensions (W x D x H)
400.1 x 249.9 x 297.9 mm (15.8 x 9.84 x 11.7")
Pallet dimensions (W x D x H) (imperial)
1201.4 x 1000.8 x 2540 mm (47.3 x 39.4 x 100")
Pallet weight (imperial)
630.5 kg (1390 lbs)
Weight (imperial)
4.67 kg (10.3 lbs)
Acoustic pressure emissions bystander (active, print, copy or scan)
50.6 dB(A)
Duplex binding
No
First page out (black&white, A4, ready)
9 s
First page out (black&white, letter, ready)
8.5 s
First page out (black&white, letter, sleep)
8.5 s
Media sizes supported (imperial)
Letter, legal, executive, postcards, envelopes (No. 10, Monarch)
Operating altitude (imperial)
Up to 10000 ft
Package weight (imperial)
6.35 kg (14 lbs)
Print speed (black, best quality, letter)
17 ppm
Standard input capacity for envelopes
15 sheets
Acoustic power emissions (ready)
Inaudible
Acoustic pressure emissions bystander (ready)
Inaudible
Automatic paper sensor
No
Maximum input capacity (tray 1)
150 sheets
SureSupply connection type
Direct and Network
SureSupply supported
Yes
Typical electricity consumption (TEC) number
0.793 kWh/Week
UNSPSC-code
43212105
Package dimensions (WxDxH)
400 x 250 x 300 mm
Source Testseek summary Average rating
Reviews
Updated:
2011-09-27 01:10:46
Uk has collected 14 expert reviews for HP LaserJet P1006 Printer 600 x 600 DPI A4 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
expertreviews.co.uk
Updated:
2011-09-27 01:10:45
The LaserJet P1006 is one of the smallest desktop printers around, measuring just 194x347x305mm, although it takes up a little more space with its paper tray extended. Like most personal mono lasers, it's not designed for particularly heavy use, with a...
Bottom line HP's tiny LaserJet doesn't take up much desk space, but high print costs negate all its other advantages...
60%
itreviews.com
Updated:
2011-09-27 01:10:46
A compact and efficient monochrome printer which produces above average quality text but is considerably hampered by severe limitations on output. For the cost, it might be worth comparing some of the colour alternatives. HP - LaserJet P1006 price Buy...
0%
macnews.com
Updated:
2011-09-27 01:10:45
If you look around you can pick one up for around US$99. Not only is the P1006 inexpensive, but has a small footprint (14×9 x 8 inches), which saves on desktop real estate. Which shows how things have changed. I can remember my first monochrom...
80%
v3.co.uk
Updated:
2011-09-27 01:10:46
Laser printers are getting smaller, and HP claims that this is the smallest model it’s ever produced. This may be true, but only when its closed up. The Laserjet P1006 is roughly the size of a large loaf of bread but when you fold down the 150-sheet...
Good Clean, black text and smooth greyscales, Easy to maintain, Single-piece cartridge, Small footprint when closed up, Easy setup, Well-designed driver...
Bad No cover for paper in input tray...
Bottom line The Laserjet P1006 provides all you can expect from an £80 personal laser...
100%
trustedreviews.com
Updated:
2011-09-27 01:10:46
Personal mono laser printers form a much smaller market than equivalently-priced ink-jets, but there are still plenty of people who need high quality, quick, black print, with the permanence that laser toner can provide. HP's new LaserJet P1006 is, accord...
80%
pcmag.com
Updated:
2011-09-27 01:10:46
In many ways, the HP LaserJet P1006 Printer ($179.99 direct) is an attractive choice as a personal monochrome laser. Its small and light enough to be a comfortable fit in a home office or on a desktop in a large company. Its fast enough so it wont...
Good Small. Low cost. Reasonably fast. Wi-Fi and wired network options.
Bad Low paper capacity. High cost per page. Subpar text quality for a laser (although better than most ink jets).
Bottom line The HP LaserJet P1006 Printer is a perfectly acceptable—and very small—personal laser, but it saves little to no money compared with printers that offer more...
60%
hardwarezone.com.sg
Updated:
2014-03-20 01:35:43
Canon IXUS 950 IS Digital CameraWere convinced that the world would be a less colorful place without Canons Digic III processor, which incidentally is found in all their new cameras including this dainty little number. With 8.0 megapixels, a sleek e...
0%