location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-5280DW 1200 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-5280DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-5280DWLT show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-5280DW 1200 x 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - 28 ppm
  • - Duplex printing
  • - LCD
  • - Total input capacity: 300 sheets
  • - Internal memory: 35 MB 266 MHz
More>>>
Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
28 ppm
Duplex print speed (black, normal quality, A4/US Letter)
13 ppm
Time to first page (black, normal)
8.5 s
Input & output capacity
Total input capacity *
300 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
50 sheets
Maximum input capacity
500 sheets
Maximum output capacity
150 sheets
Network
Network ready
Yes
Performance
Internal memory *
35 MB
Maximum internal memory
544 MB
Performance
Processor frequency
266 MHz
Sound pressure level (printing)
53 dB
Sound power level (standby)
27 dB
Design
Display
LCD
Power
Power consumption (standby)
80 W
Power consumption (off)
8 W
Weight & dimensions
Weight
9.8 kg
Dimensions (WxDxH)
392 x 383 x 259 mm
Other features
Additional paper trays
2
Toner cartridge
1
Power consumption (active)
610 W
Compatible operating systems
Windows 95. Windows 98. Windows Me. Windows NT4.0. Windows 2000. Windows XP. Windows Vista. Mac 9.1-9.2. Mac OS X 10.2.4.
Emulations
PCL6, BR-Script 3, IBM Proprinter XL, Epson FX-850
Maximum input capacity (tray 1)
250 sheets
Source Testseek summary Average rating
Reviews
Updated:
2011-08-10 01:51:26
Uk has collected 4 expert reviews for Brother HL-5280DW 1200 x 1200 DPI and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
itreviews.com
Updated:
2011-08-10 01:51:25
impressive duplexing office laser printer with wired and wireless connections: The HL-5280DW is the top model in the newly launched Brother HL-5200 family of business-oriented mono lasers. All offer fast printing (up to 28ppm) at up to 1,200dpi, with a ra...
0%
v3.co.uk
Updated:
2011-08-10 01:51:25
The product name may be a bit of a mouthful, but the Brother HL-5280DW is a very compact business-class laser with a range of advanced features, including support for both wired and wireless networking. The HL-5280DW sits at the top of the recently rel...
Good Fast warm-up; print speeds; integrated wireless interface and support for a host of networking protocols; high-yield toner; built-in duplexer...
Bad Duplexer ‘prints’ blank second sides...
Bottom line A good-quality, small-business laser that does it all without costing the earth...
100%